Advanced Technical Materials, Inc. Waveguide Circulator 05.90-06.40GHz 137-ATc5.9-6.4-3

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Circulator 05.90-06.40GHz
137-ATc5.9-6.4-3
Waveguide Circulator 05.90-06.40GHz 137-ATc5.9-6.4-3
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number 137-ATc5.9-6.4-3
Product Name Waveguide Circulator 05.90-06.40GHz
Component Circulator
Configuration Waveguide
Package Size 3.25 in. x 3 in. x 1.58 in.
Frequency Range: 5900 to 6400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 950 to 1415MHz - UIYBCC3434D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI5050X - kTB Solutions
Specs
Component Isolator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details