Advanced Technical Materials, Inc. Waveguide Variable Attenuator 137-620B-30-2-2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Variable Attenuator
137-620B-30-2-2
Waveguide Variable Attenuator 137-620B-30-2-2
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number 137-620B-30-2-2
Product Name Waveguide Variable Attenuator
Attenuator Type Variable
Frequency 5.95 to 8.2 GHz
Insertion Loss 0.5000 to ? dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Coaxial Attenuator - 5o201008S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
63 dB Programmable Attenuator, 10 MHz - 67 GHz - EDAT-67G-60 - Mini-Circuits
Specs
Insertion Loss 3.3 dB
Attenuation 0.0 to 63 dB
Package Type Connectorized
View Details
2 suppliers
RF Attenuators - 7123333P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details