Advanced Technical Materials, Inc. Waveguide Isolator 07.80-08.50GHz 112-ATi7.8-8.5-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Isolator 07.80-08.50GHz
112-ATi7.8-8.5-6
Waveguide Isolator 07.80-08.50GHz 112-ATi7.8-8.5-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number 112-ATi7.8-8.5-6
Product Name Waveguide Isolator 07.80-08.50GHz
Component Isolator
Configuration Waveguide
Package Size 2.63 in. x 2.5 in. x 1.88 in.
Frequency Range: 7800 to 8500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 1.8 to 2.0GHz - UIYBDC2525C - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 1800 to 2000 MHz
View Details
Coaxial Isolators - NCI23085H - kTB Solutions
Specs
Component Isolator
Frequency Range: 70 to 230 MHz
Isolation 60 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details