Advanced Technical Materials, Inc. Waveguide Isolator 07.10-07.80GHz 112-ATi7.1-7.8-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Isolator 07.10-07.80GHz
112-ATi7.1-7.8-6
Waveguide Isolator 07.10-07.80GHz 112-ATi7.1-7.8-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number 112-ATi7.1-7.8-6
Product Name Waveguide Isolator 07.10-07.80GHz
Component Isolator
Configuration Waveguide
Package Size 2.63 in. x 2.5 in. x 1.88 in.
Frequency Range: 7100 to 7800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial Dual Junction 3 to 6GHz - UIYBCI5028A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 28mm x 14mm
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI12060H - kTB Solutions
Specs
Component Isolator
Frequency Range: 70 to 230 MHz
Isolation 40 dB
View Details