Advanced Technical Materials, Inc. Waveguide Circulator 07.80-08.50GHz 112-ATc7.8-8.5-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Circulator 07.80-08.50GHz
112-ATc7.8-8.5-6
Waveguide Circulator 07.80-08.50GHz 112-ATc7.8-8.5-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number 112-ATc7.8-8.5-6
Product Name Waveguide Circulator 07.80-08.50GHz
Component Circulator
Configuration Waveguide
Package Size 2.63 in. x 2.5 in. x 1.88 in.
Frequency Range: 7800 to 8500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial 2 to 4GHz - UIYBCI3234A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 34mm x 21mm
View Details
Coaxial Isolators - NCI12762H - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 500 MHz
Isolation 45 dB
View Details