Advanced Semiconductor, Inc. RF MOSFET Transistors BLF278

Description
RF MOSFET Transistors RF Transistor
Description
RF MOSFET Transistors RF Transistor
Datasheet
Datasheet Summary
Powered by GS/AI

The BLF278 is a dual common source N-channel enhancement-mode RF power MOSFET designed for 175 MHz, 300 W transmitter and amplifier applications. It is packaged in a .385 x .850 inch 4-lead flanged (4LFG) package with pins 1 and 2 as drains, 3 and 4 as gates, and pin 5 as the source. The device has a maximum drain-source voltage of 125 V, continuous drain current of 40 A, and power dissipation of 500 W at 25 °C. It operates with a junction temperature range of -65 °C to +200 °C and has a thermal resistance junction-to-case of 0.35 °C/W. At 175 MHz, it provides 14 to 16 dB power gain and 50 to 55% drain efficiency with a stage efficiency of 0.609 at VSWR = 5:1. The gate threshold voltage is between 1.0 and 5.0 V.

Datasheet Summary
Powered by GS/AI

The BLF278 is a dual common source N-channel enhancement-mode RF power MOSFET designed for 175 MHz, 300 W transmitter and amplifier applications. It is packaged in a .385 x .850 inch 4-lead flanged (4LFG) package with pins 1 and 2 as drains, 3 and 4 as gates, and pin 5 as the source. The device has a maximum drain-source voltage of 125 V, continuous drain current of 40 A, and power dissipation of 500 W at 25 °C. It operates with a junction temperature range of -65 °C to +200 °C and has a thermal resistance junction-to-case of 0.35 °C/W. At 175 MHz, it provides 14 to 16 dB power gain and 50 to 55% drain efficiency with a stage efficiency of 0.609 at VSWR = 5:1. The gate threshold voltage is between 1.0 and 5.0 V.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
RF MOSFET Transistors
BLF278
RF MOSFET Transistors BLF278
RF MOSFET Transistors RF Transistor

RF MOSFET Transistors RF Transistor

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number BLF278
Product Name RF MOSFET Transistors
Unlock Full Specs
to access all available technical data