Switching power supplies for powering office and industrial applications and mounting to industry standard DIN Rails.
Click Image
to Enlarge Series
Power Vout
Dimensions
(Inches)Download
RP102424W5 / 12 / 24 VDC104 x 76 x 45mm
RP104545W12 / 24 / 48 VDC100 x 83 x 49mm
APS60ID60W12 / 24 / 48 VDC4.92 x 3.74 x 1.57"
APS65ID65W12 / 24 / 48 VDC4.53 x 3.94 x 1.77"
RP107272W12 / 24 / 48 VDC100 x 110 x 60mm
APS100PD100W12 / 24 / 48 VDC4.92 x 3.74 x 1.97"
RP1120120W12 / 24 / 48 VDC100 x 110 x 90mm
APS125ID125W12 / 24 / 48 VDC4.92 X 4.92 X 2.36"
RP1200200W12 / 24 / 48 VDC100 x 110 x 90mm
RP1240240W12 / 24 / 48 VDC100 x 110 x 90mm
RP1500500W12 / 24 / 48 VDC210 x 110 x 110mm
Advanced Power Solutions offers these DIN Rail Mount Switchers for general usage including industrial, instrumentation, networking applications requiring up to 500 Watts of power. Advanced Power Solutions DIN Rail Mount Power supply products are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.
| Advanced Power Solutions | |
|---|---|
| Product Category | Power Supplies |
| Product Number | RP1200 |
| Product Name | DIN Rail Mount Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | DIN Rail |
| Operating Temperature | -5 to 50 C (23 to 122 F) |
| Regulatory Compliance | RoHS |