Advanced Power Electronics Corp. Hard To Find - AP9962AGP AP9962AGP

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146175-AP9962AGP Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146175-AP9962AGP Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP9962AGP - 1146175-AP9962AGP - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP9962AGP
1146175-AP9962AGP
Hard To Find - AP9962AGP 1146175-AP9962AGP
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146175-AP9962AGP Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1146175-AP9962AGP
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1146175-AP9962AGP
Product Name Hard To Find - AP9962AGP
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD16342Q5A N-Channel NexFET? Power MOSFET.... - CSD16342Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3513-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7500 ohms
IDSS 12000 milliamps
View Details
 - AUIRF540Z - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
rDS(on) 0.0265 ohms
Package Type TO22
View Details
9 suppliers