Advanced Power Electronics Corp. Hard To Find - AP9466GM AP9466GM

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146054-AP9466GM Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146054-AP9466GM Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP9466GM - 1146054-AP9466GM - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP9466GM
1146054-AP9466GM
Hard To Find - AP9466GM 1146054-AP9466GM
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146054-AP9466GM Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1146054-AP9466GM
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1146054-AP9466GM
Product Name Hard To Find - AP9466GM
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3S Model: FMV16N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.4700 ohms
IDSS 16000 milliamps
View Details
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 100000 milliamps
View Details
7 suppliers
N-Channel Power MOSFET - BSZ099N06LS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0099 ohms
View Details