Advanced Photonix Photodiodes PDB-C617-1

Description
SENSOR PHOTODIODE 940NM DIE
Datasheet
Description
SENSOR PHOTODIODE 940NM DIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - PDB-C617-1 - ODG (Origin Data Global)
Shenzhen, China
Photodiodes
PDB-C617-1
Photodiodes PDB-C617-1
SENSOR PHOTODIODE 940NM DIE

SENSOR PHOTODIODE 940NM DIE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number PDB-C617-1
Product Name Photodiodes
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHR - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
linear-sensors - LD0-CAA1B-1213-2S00-5RW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 94.49 inch (2400 mm)
Accuracy 0.1000 %
View Details