Advanced Photonix Photodiodes 630-70-74-500

Description
Photodiode 675nm 15ns
Request a Quote Datasheet
Description
Photodiode 675nm 15ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-630-70-74-500-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 675nm 15ns

Photodiode 675nm 15ns

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-630-70-74-500-ND
Product Name Photodiodes
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 300 to 1000 nm (3000 to 10000 Å)
Peak Sensitivity Wavelength 675 nm (6750 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photo IC for laser beam synchronous detection - S9703-11 - Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Number of Array Elements 1
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details