Advanced Photonix
Photodiodes
138-11-31-211
Description
Photodiode 950nm
Request a Quote
Email Supplier
Datasheet
Description
Photodiode 950nm
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Photodiodes |
|
Product Number
|
209-138-11-31-211-ND |
|
Product Name
|
Photodiodes |
|
Photodiode Type
|
PIN Photodiode
|
|
Photodiode Spectral Response
|
IR
|
|
Spectral Response Range
|
300 to 1100 nm (3000 to 11000 Å)
|
|
Peak Sensitivity Wavelength
|
950 nm (9500 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Spectral Response Range
190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength
960 nm (9600 Å)
Photodiode Material
Silicon
View Details
Spectral Response Range
940 to 1640 nm (9400 to 16400 Å)
View Details
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
OSRAM Opto Semiconductors
Photodiode Type
PIN Photodiode
Photodiode Spectral Response
IR
Spectral Response Range
780 to 1100 nm (7800 to 11000 Å)
View Details
2 suppliers