California Eastern Laboratories - CEL Photodiodes KPDA050P-H8-B

Description
Photodiode 780nm TO-206AA, TO-18-3 Metal Can
Request a Quote Datasheet
Description
Photodiode 780nm TO-206AA, TO-18-3 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 51-KPDA050P-H8-B-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 780nm TO-206AA, TO-18-3 Metal Can

Photodiode 780nm TO-206AA, TO-18-3 Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 51-KPDA050P-H8-B-ND
Product Name Photodiodes
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 780 nm (7800 Å)
Photodiode Package THT; TO-206AA, TO-18-3 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S12426-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 840 nm (8400 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 400-1100 nm - 819C-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 1125-MTSM1346SMR2-150-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 600 to 1750 nm (6000 to 17500 Å)
Peak Sensitivity Wavelength 600 to 1750 nm (6000 to 17500 Å)
View Details