Advanced Photonix Photodiodes 008-2151-112

Description
Photodiode 220nm ~ 370nm 1ns TO-46-3 Lens Top Metal Can
Request a Quote Datasheet
Description
Photodiode 220nm ~ 370nm 1ns TO-46-3 Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 008-2151-112-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
008-2151-112-ND
Photodiodes 008-2151-112-ND
Photodiode 220nm ~ 370nm 1ns TO-46-3 Lens Top Metal Can

Photodiode 220nm ~ 370nm 1ns TO-46-3 Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 008-2151-112-ND
Product Name Photodiodes
Peak Sensitivity Wavelength 220 to 370 nm (2200 to 3700 Å)
Photodiode Package THT; TO-46-3 Lens Top Metal Can
Sensitivity 0.1800 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1336-44BQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Custom Silicon Photodiode -  - Quantum Devices, Inc.
Quantum Devices, Inc.
Specs
Photodiode Type PN Photodiode
Photodiode Material Silicon
View Details