Advanced Micro Lites, Inc. 4.0GHz 8MB Embedded Microprocessor MPU FX-8320E

Description
FX-8320E 4.0GHz 8MB cache Socket AM3 Product overview: FX-8320E from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0GHz, 8MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.0GHz, 8MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FX-8320E can be used for catalog matching and distributor lookup.
Request a Quote
Description
FX-8320E 4.0GHz 8MB cache Socket AM3 Product overview: FX-8320E from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0GHz, 8MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.0GHz, 8MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FX-8320E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.0GHz 8MB Embedded Microprocessor MPU - 694-FX-8320E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.0GHz 8MB Embedded Microprocessor MPU
694-FX-8320E
4.0GHz 8MB Embedded Microprocessor MPU 694-FX-8320E
FX-8320E 4.0GHz 8MB cache Socket AM3 Product overview: FX-8320E from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0GHz, 8MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.0GHz, 8MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FX-8320E can be used for catalog matching and distributor lookup.

FX-8320E 4.0GHz 8MB cache Socket AM3 Product overview: FX-8320E from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0GHz, 8MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.0GHz, 8MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FX-8320E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 694-FX-8320E
Product Name 4.0GHz 8MB Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3715CBPA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3356 Sitara Processor - AM3356BZCZD30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - 5962-8513303QA - Acme Chip Technology Co., Limited
Specs
Microprocessor Family 80287
Package Type Other; 40-CDIP
Clock Speed 6 MHz
View Details
2 suppliers