Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU7EV-2FFVF1517E

Description
Win Source Part Number: 1357110-XCZU7EV-2FFV F1517E Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Zynq® UltraScale+™ MPSoC EV Package: Tray Product Status: Active Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) Base Product Number: XCZU7 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A002A4 XIL Speed: 533MHz, 600MHz, 1.3GHz Number of I/O: 464 Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 504K+ Logic Cells
Request a Quote Datasheet
Description
Win Source Part Number: 1357110-XCZU7EV-2FFV F1517E Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Zynq® UltraScale+™ MPSoC EV Package: Tray Product Status: Active Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) Base Product Number: XCZU7 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A002A4 XIL Speed: 533MHz, 600MHz, 1.3GHz Number of I/O: 464 Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 504K+ Logic Cells
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1357110-XCZU7EV-2FFVF1517E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1357110-XCZU7EV-2FFVF1517E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1357110-XCZU7EV-2FFVF1517E
Win Source Part Number: 1357110-XCZU7EV-2FFV F1517E Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Zynq® UltraScale+™ MPSoC EV Package: Tray Product Status: Active Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) Base Product Number: XCZU7 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A002A4 XIL Speed: 533MHz, 600MHz, 1.3GHz Number of I/O: 464 Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 504K+ Logic Cells

Win Source Part Number: 1357110-XCZU7EV-2FFVF1517E
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD
Series: Zynq® UltraScale+™ MPSoC EV
Package: Tray
Product Status: Active
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FCBGA (40x40)
Base Product Number: XCZU7
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A002A4 XIL
Speed: 533MHz, 600MHz, 1.3GHz
Number of I/O: 464
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 504K+ Logic Cells

Buy Now Datasheet
System On Chip (SoC) - XCZU7EV-2FFVF1517E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU7EV-2FFVF1517E
System On Chip (SoC) XCZU7EV-2FFVF1517E
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1517-FCBGA (40x40)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1517-FCBGA (40x40)

Buy Now
System On Chip (SoC) - XCZU7EV-2FFVF1517E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU7EV-2FFVF1517E
System On Chip (SoC) XCZU7EV-2FFVF1517E
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1517-FCBGA (40x40)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1517-FCBGA (40x40)

Buy Now
Embedded - System On Chip (SoC) - XCZU7EV-2FFVF1517E - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
XCZU7EV-2FFVF1517E
Embedded - System On Chip (SoC) XCZU7EV-2FFVF1517E
IC SOC CORTEX-A53 1517FCBGA

IC SOC CORTEX-A53 1517FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1357110-XCZU7EV-2FFVF1517E XCZU7EV-2FFVF1517E XCZU7EV-2FFVF1517E
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Package / Case Tray 1517-BBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 464 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 to 1400 MHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
 - CY8C4127AZA-M485 - Rochester Electronics
Infineon Technologies AG
View Details
nRF54LS05A System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Interface SPI; UART; 3x SPI/UART/TWI, PWM, QDEC
Package / Case QFN48 with 37 GPIOs
RAM Size 0.0640 MB
View Details