Infineon Technologies AG MOTIX™ | Embedded Power ICs (System-on-Chip), H-Bridge Driver IC with Integrated Arm® Cortex® M0 TLE9854QX

Description
MOTIX™ TLE9854QX offers high integration to optimize target applications such as sunroof TLE9854QX is part of the MOTIX™ TLE985x Infineon Embedded Power IC product family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver. This System-on-Chip solution includes four fully integrated NFET drivers optimized to drive a 2-phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. Produced on Infineon's first-in-industry automotive qualified 130 nm Smart Power technology, the Infineon MOTIX™ Embedded Power System-on-Chip solution offers an unmatched level of integration as well as system cost to performance optimization for the target application segments such as sunroof. The MOTIX™ TLE985x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features 32-bit Arm® Cortex® - M0 core at up to 40 MHz Single power supply from 5.5 V to 28 V FLASH 64 KB, RAM up to 4 KB 1x LIN transceiver 2x UART, 2x SSC 2-phase bridge driver with charge pump and PWM generator 1x low-side shunt current sense amplifier 1x 10-bit ADC/12 ch and 1x 8-bit ADC/9 ch 9x 16-bit timer, 1x 24-bit timer Temperature range Tj: -40°C up to 150°C Ultra compact application footprint with VQFN-48 packages
Request a Quote Datasheet
Description
MOTIX™ TLE9854QX offers high integration to optimize target applications such as sunroof TLE9854QX is part of the MOTIX™ TLE985x Infineon Embedded Power IC product family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver. This System-on-Chip solution includes four fully integrated NFET drivers optimized to drive a 2-phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. Produced on Infineon's first-in-industry automotive qualified 130 nm Smart Power technology, the Infineon MOTIX™ Embedded Power System-on-Chip solution offers an unmatched level of integration as well as system cost to performance optimization for the target application segments such as sunroof. The MOTIX™ TLE985x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features 32-bit Arm® Cortex® - M0 core at up to 40 MHz Single power supply from 5.5 V to 28 V FLASH 64 KB, RAM up to 4 KB 1x LIN transceiver 2x UART, 2x SSC 2-phase bridge driver with charge pump and PWM generator 1x low-side shunt current sense amplifier 1x 10-bit ADC/12 ch and 1x 8-bit ADC/9 ch 9x 16-bit timer, 1x 24-bit timer Temperature range Tj: -40°C up to 150°C Ultra compact application footprint with VQFN-48 packages
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOTIX™ | Embedded Power ICs (System-on-Chip), H-Bridge Driver IC with Integrated Arm® Cortex® M0 - TLE9854QX - Infineon Technologies AG
Neubiberg, Germany
MOTIX™ | Embedded Power ICs (System-on-Chip), H-Bridge Driver IC with Integrated Arm® Cortex® M0
TLE9854QX
MOTIX™ | Embedded Power ICs (System-on-Chip), H-Bridge Driver IC with Integrated Arm® Cortex® M0 TLE9854QX
MOTIX™ TLE9854QX offers high integration to optimize target applications such as sunroof TLE9854QX is part of the MOTIX™ TLE985x Infineon Embedded Power IC product family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver. This System-on-Chip solution includes four fully integrated NFET drivers optimized to drive a 2-phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. Produced on Infineon's first-in-industry automotive qualified 130 nm Smart Power technology, the Infineon MOTIX™ Embedded Power System-on-Chip solution offers an unmatched level of integration as well as system cost to performance optimization for the target application segments such as sunroof. The MOTIX™ TLE985x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features 32-bit Arm® Cortex® - M0 core at up to 40 MHz Single power supply from 5.5 V to 28 V FLASH 64 KB, RAM up to 4 KB 1x LIN transceiver 2x UART, 2x SSC 2-phase bridge driver with charge pump and PWM generator 1x low-side shunt current sense amplifier 1x 10-bit ADC/12 ch and 1x 8-bit ADC/9 ch 9x 16-bit timer, 1x 24-bit timer Temperature range Tj: -40°C up to 150°C Ultra compact application footprint with VQFN-48 packages

MOTIX™ TLE9854QX offers high integration to optimize target applications such as sunroof

TLE9854QX is part of the MOTIX™ TLE985x Infineon Embedded Power IC product family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver. This System-on-Chip solution includes four fully integrated NFET drivers optimized to drive a 2-phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads.
Produced on Infineon's first-in-industry automotive qualified 130 nm Smart Power technology, the Infineon MOTIX™ Embedded Power System-on-Chip solution offers an unmatched level of integration as well as system cost to performance optimization for the target application segments such as sunroof.
The MOTIX™ TLE985x product family is offered in a leadless VQFN-48 package to save board space.


Summary of Features

  • 32-bit Arm® Cortex® - M0 core at up to 40 MHz
  • Single power supply from 5.5 V to 28 V
  • FLASH 64 KB, RAM up to 4 KB
  • 1x LIN transceiver
  • 2x UART, 2x SSC
  • 2-phase bridge driver with charge pump and PWM generator
  • 1x low-side shunt current sense amplifier
  • 1x 10-bit ADC/12 ch and 1x 8-bit ADC/9 ch
  • 9x 16-bit timer, 1x 24-bit timer
  • Temperature range Tj: -40°C up to 150°C
  • Ultra compact application footprint with VQFN-48 packages
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category System on a Chip (SoC)
Product Number TLE9854QX
Product Name MOTIX™ | Embedded Power ICs (System-on-Chip), H-Bridge Driver IC with Integrated Arm® Cortex® M0
Processor Core ARM
Interface PWM + LIN
Package / Case PG-VQFN-48
Clock Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CY8C4245AZI-483 - Rochester Electronics
Infineon Technologies AG
View Details
MOTIX™ | Embedded Power ICs (System-on-Chip), H-Bridge Driver IC with Integrated Arm® Cortex® M0 - TLE9852QX - Infineon Technologies AG
Specs
Processor Core ARM
Interface PWM + LIN
Package / Case PG-VQFN-48
View Details