Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers XCZU49DR-1FFVF1760I

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers Packaging: Bulk Part Status: Obsolete Architecture: Current Sink, Current Source Core Processor: Rabbit 6000 RAM Size: 1K x 16 Peripherals: Power-Fail Reset, WDT Connectivity: 3-Wire, I2C, SPI Speed: 200MHz
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers Packaging: Bulk Part Status: Obsolete Architecture: Current Sink, Current Source Core Processor: Rabbit 6000 RAM Size: 1K x 16 Peripherals: Power-Fail Reset, WDT Connectivity: 3-Wire, I2C, SPI Speed: 200MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers Packaging: Bulk Part Status: Obsolete Architecture: Current Sink, Current Source Core Processor: Rabbit 6000 RAM Size: 1K x 16 Peripherals: Power-Fail Reset, WDT Connectivity: 3-Wire, I2C, SPI Speed: 200MHz

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Packaging: Bulk
Part Status: Obsolete
Architecture: Current Sink, Current Source
Core Processor: Rabbit 6000
RAM Size: 1K x 16
Peripherals: Power-Fail Reset, WDT
Connectivity: 3-Wire, I2C, SPI
Speed: 200MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Dividers
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Dividers - HX4210 - Maury Microwave
Specs
Supply Voltage 8VDC to 12VDC (100mA)
Power Dissipation 10 milliwatts
View Details
8-stage divider and oscillator - 74AHC1G4208GW-Q10H - Nexperia B.V.
Specs
Features ESD Protection
Operating Temperature 125 C (257 F)
Supply Voltage +7.0
View Details
7 suppliers
 - 4018B/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
View Details
CDCM1804 1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider - CDCM1804RGETG4 - Texas Instruments
Specs
Features Programmable
Clock Frequency 800 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details