Rochester Electronics Logic - Logic - Counters, Dividers - SN74LV161ADGVR SN74LV161ADGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896707-SN74LV161ADGV R Series: 74LV-A Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Binary Counter Element Bit Positive Edge 16-TVSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TVSOP Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896707-SN74LV161ADGV R Series: 74LV-A Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Binary Counter Element Bit Positive Edge 16-TVSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TVSOP Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN74LV161ADGVR - 896707-SN74LV161ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LV161ADGVR
896707-SN74LV161ADGVR
Logic - Logic - Counters, Dividers - SN74LV161ADGVR 896707-SN74LV161ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 896707-SN74LV161ADGV R Series: 74LV-A Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Binary Counter Element Bit Positive Edge 16-TVSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TVSOP Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896707-SN74LV161ADGVR
Series: 74LV-A
Operating Temperature Range: -40°C ~ 85°C
Features: Counter IC Binary Counter Element Bit Positive Edge 16-TVSOP
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-TVSOP
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 896707-SN74LV161ADGVR
Product Name Logic - Logic - Counters, Dividers - SN74LV161ADGVR
Package Type SOP; SSOP; 16-TVSOP
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 1727-3551-ND - DigiKey
Specs
Division Ratio 2
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
Logic - Counters, Dividers - 74HC4040BQ-Q100115 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BPW - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
7 suppliers