IC FPGA 640 I/O 1136FCBGA Product overview: XC5VSX95T-1FF1136C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VSX95T-1FF113
Win Source Part Number: 1162832-XC5VSX95T-1F
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-5 SXT
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 640
Number of LABs/CLBs: 7360
Number of Logic Elements/Cells: 94208
Total RAM Bits: 8994816
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 1136-BBGA, FCBGA
Supplier Device Package: 1136-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XC5VSX95T1FF1136C;
ECCN: 3A001A7A
Fake Threat In the Open Market: 54 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC5VSX95
RoHS Status: RoHS non-compliant
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 640 8994816 94208 1136-BBGA, FCBGA
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 640 8994816 94208 1136-BBGA, FCBGA
IC FPGA 640 I/O 1136FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC5VSX95T-1FF1136C | 1162832-XC5VSX95T-1FF1136C | XC5VSX95T-1FF1136C | XC5VSX95T-1FF1136C |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 94208 | 94208 | 94208 | 94208 |
| Package Type | Other; Tray | Other; 1136-BBGA, FCBGA | ||
| Internal Frequency | 550 MHz | |||
| User I/Os | 640 pins | 640 pins | 640 pins |