Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC2V2000-5FGG676I

Description
IC FPGA 456 I/O 676FBGA Product overview: XC2V2000-5FGG676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V2000-5FGG676 I can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 456 I/O 676FBGA Product overview: XC2V2000-5FGG676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V2000-5FGG676 I can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2V2000-5FGG676I is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a density of 2 million system gates and is designed for high-performance applications, including telecommunications, networking, and digital signal processing. The device supports a wide range of I/O standards, with up to 624 user I/O pads available in a 676-ball grid array (BGA) package. This FPGA incorporates advanced features such as 18-Kb Block SelectRAM resources, dedicated 18-bit x 18-bit multipliers, and a high-performance clock management system with up to 12 Digital Clock Manager (DCM) modules. The architecture is optimized for low power consumption while maintaining high-speed operation, with internal clock speeds reaching up to 420 MHz. The XC2V2000-5FGG676I also supports various memory interfaces, including SDR and DDR SDRAM, making it suitable for applications requiring high bandwidth and low latency. The device is manufactured using a 0.15 µm process technology and offers flexibility in design with support for partial reconfiguration and extensive design tools compatibility. It is suitable for engineers looking for a robust FPGA solution that balances performance and resource availability for complex designs.

Datasheet Summary
Powered by GS/AI

The XC2V2000-5FGG676I is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a density of 2 million system gates and is designed for high-performance applications, including telecommunications, networking, and digital signal processing. The device supports a wide range of I/O standards, with up to 624 user I/O pads available in a 676-ball grid array (BGA) package. This FPGA incorporates advanced features such as 18-Kb Block SelectRAM resources, dedicated 18-bit x 18-bit multipliers, and a high-performance clock management system with up to 12 Digital Clock Manager (DCM) modules. The architecture is optimized for low power consumption while maintaining high-speed operation, with internal clock speeds reaching up to 420 MHz. The XC2V2000-5FGG676I also supports various memory interfaces, including SDR and DDR SDRAM, making it suitable for applications requiring high bandwidth and low latency. The device is manufactured using a 0.15 µm process technology and offers flexibility in design with support for partial reconfiguration and extensive design tools compatibility. It is suitable for engineers looking for a robust FPGA solution that balances performance and resource availability for complex designs.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC2V2000-5FGG676I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC2V2000-5FGG676I
FPGA Programmable Logic Device 696-XC2V2000-5FGG676I
IC FPGA 456 I/O 676FBGA Product overview: XC2V2000-5FGG676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V2000-5FGG676 I can be used for catalog matching and distributor lookup.

IC FPGA 456 I/O 676FBGA Product overview: XC2V2000-5FGG676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V2000-5FGG676I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-5FGG676I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2V2000-5FGG676I
Embedded - FPGAs (Field Programmable Gate Array) XC2V2000-5FGG676I
IC FPGA 456 I/O 676FBGA

IC FPGA 456 I/O 676FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC2V2000-5FGG676I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V2000-5FGG676I
FPGAs (Field Programmable Gate Array) XC2V2000-5FGG676I
Virtex®-II Field Programmable Gate Array (FPGA) IC 456 1032192 676-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 456 1032192 676-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V2000-5FGG676I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V2000-5FGG676I
FPGAs (Field Programmable Gate Array) XC2V2000-5FGG676I
Virtex®-II Field Programmable Gate Array (FPGA) IC 456 1032192 676-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 456 1032192 676-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2V2000-5FGG676I XC2V2000-5FGG676I XC2V2000-5FGG676I
Product Name FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 2.00E6 2.00E6 2.00E6
Package Type Other; Tray Other; 676-BGA
User I/Os 456 pins 456 pins 456 pins
Unlock Full Specs
to access all available technical data