Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - TMDTL60HAX5DMS TMDTL60HAX5DMS

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978885-TMDTL60HAX5DM S Capacitance: 0 F Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8542310000
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978885-TMDTL60HAX5DM S Capacitance: 0 F Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8542310000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - TMDTL60HAX5DMS - 978885-TMDTL60HAX5DMS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TMDTL60HAX5DMS
978885-TMDTL60HAX5DMS
Embedded - Embedded - Microprocessors - TMDTL60HAX5DMS 978885-TMDTL60HAX5DMS
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978885-TMDTL60HAX5DM S Capacitance: 0 F Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8542310000

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978885-TMDTL60HAX5DMS
Capacitance: 0 F
Categories: Embedded - Microprocessors
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8542310000

Buy Now
Embedded Microprocessor MPU - 694-TMDTL60HAX5DMS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-TMDTL60HAX5DMS
Embedded Microprocessor MPU 694-TMDTL60HAX5DMS
TMDTL60HAX5DMS Product overview: TMDTL60HAX5DMS from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TMDTL60HAX5DMS can be used for catalog matching and distributor lookup.

TMDTL60HAX5DMS Product overview: TMDTL60HAX5DMS from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TMDTL60HAX5DMS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 978885-TMDTL60HAX5DMS 694-TMDTL60HAX5DMS
Product Name Embedded - Embedded - Microprocessors - TMDTL60HAX5DMS Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZERC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details