Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - FD4350FRW4KHK FD4350FRW4KHK

Description
Win Source Part Number: 952870-FD4350FRW4KHK Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 952870-FD4350FRW4KHK Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FD4350FRW4KHK - 952870-FD4350FRW4KHK - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FD4350FRW4KHK
952870-FD4350FRW4KHK
Embedded - Embedded - Microprocessors - FD4350FRW4KHK 952870-FD4350FRW4KHK
Win Source Part Number: 952870-FD4350FRW4KHK Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952870-FD4350FRW4KHK
Series: *
Categories: Embedded - Microprocessors

Buy Now
4.2GHz 4MB Embedded Microprocessor MPU - 694-FD4350FRW4KHK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.2GHz 4MB Embedded Microprocessor MPU
694-FD4350FRW4KHK
4.2GHz 4MB Embedded Microprocessor MPU 694-FD4350FRW4KHK
FX-4350 4.2GHz 4MB cache Socket AM3 Product overview: FD4350FRW4KHK from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2GHz, 4MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.2GHz, 4MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD4350FRW4KHK can be used for catalog matching and distributor lookup.

FX-4350 4.2GHz 4MB cache Socket AM3 Product overview: FD4350FRW4KHK from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2GHz, 4MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.2GHz, 4MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD4350FRW4KHK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 952870-FD4350FRW4KHK 694-FD4350FRW4KHK
Product Name Embedded - Embedded - Microprocessors - FD4350FRW4KHK 4.2GHz 4MB Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705BPTPA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
5 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details