Advanced Micro Devices, Inc. Interface - Interface - Controllers - AMD-8132BLCFW AMD-8132BLCFW

Description
Manufacturer: Amd Win Source Part Number: 178333-AMD-8132BLCFW Family Name: AMD-8132 Introduction Date: April 19, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amd Win Source Part Number: 178333-AMD-8132BLCFW Family Name: AMD-8132 Introduction Date: April 19, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - AMD-8132BLCFW - 178333-AMD-8132BLCFW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - AMD-8132BLCFW
178333-AMD-8132BLCFW
Interface - Interface - Controllers - AMD-8132BLCFW 178333-AMD-8132BLCFW
Manufacturer: Amd Win Source Part Number: 178333-AMD-8132BLCFW Family Name: AMD-8132 Introduction Date: April 19, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 178333-AMD-8132BLCFW
Family Name: AMD-8132
Introduction Date: April 19, 2005
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
AMD-8132BLCFW
Integrated Circuits (ICs) - Interface - Controllers AMD-8132BLCFW
HYPERTRANSPORT PCI-X 2.0 TUNNEL

HYPERTRANSPORT PCI-X 2.0 TUNNEL

Supplier's Site
Controllers - AMD-8132BLCFW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
AMD-8132BLCFW
Controllers AMD-8132BLCFW
PCI Bridge IEEE 1149.1 PCI, Serial Interface 829-FCBGA (31x31)

PCI Bridge IEEE 1149.1 PCI, Serial Interface 829-FCBGA (31x31)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 178333-AMD-8132BLCFW AMD-8132BLCFW AMD-8132BLCFW
Product Name Interface - Interface - Controllers - AMD-8132BLCFW Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology PCI; PCI PCI; PCI, Serial
Device Type Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface module - 289-409 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1897644 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver - AM26LV32INS - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers