Advanced Micro Devices, Inc. Logic - Logic - FIFOs Memory - AM7202A-35JC AM7202A-35JC

Description
Manufacturer: Amd Win Source Part Number: 177688-AM7202A-35JC Family Name: AM7202A Alternative Parts (Cross-Reference): AM7202A-50JC; MK45H12K12; CY7C425-15JC; MK45H02K65; Introduction Date: June 30, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amd Win Source Part Number: 177688-AM7202A-35JC Family Name: AM7202A Alternative Parts (Cross-Reference): AM7202A-50JC; MK45H12K12; CY7C425-15JC; MK45H02K65; Introduction Date: June 30, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - AM7202A-35JC - 177688-AM7202A-35JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - AM7202A-35JC
177688-AM7202A-35JC
Logic - Logic - FIFOs Memory - AM7202A-35JC 177688-AM7202A-35JC
Manufacturer: Amd Win Source Part Number: 177688-AM7202A-35JC Family Name: AM7202A Alternative Parts (Cross-Reference): AM7202A-50JC; MK45H12K12; CY7C425-15JC; MK45H02K65; Introduction Date: June 30, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177688-AM7202A-35JC
Family Name: AM7202A
Alternative Parts (Cross-Reference): AM7202A-50JC; MK45H12K12; CY7C425-15JC; MK45H02K65;
Introduction Date: June 30, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
FIFOs Memory - AM7202A-35JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
AM7202A-35JC
FIFOs Memory AM7202A-35JC
Asynchronous FIFO 1K x 9 Uni-Directional 22.2MHz 35ns 32-PLCC (13.97x11.43)

Asynchronous FIFO 1K x 9 Uni-Directional 22.2MHz 35ns 32-PLCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 177688-AM7202A-35JC AM7202A-35JC
Product Name Logic - Logic - FIFOs Memory - AM7202A-35JC FIFOs Memory
Memory Category FIFO
Data Rate 22 MHz
Access Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Logic - Logic - FIFOs Memory - AM7202A-25RC - 911370-AM7202A-25RC - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 28-PDIP
View Details
2 suppliers