Manufacturer: Amd
Win Source Part Number: 177368-AM29LV160MT-1
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29LV160M
Alternative Parts (Cross-Reference): Am29LV160MT70REI; Am29LV160MT70EI; Am29LV160MT90EI; M29W160BT90N6T;
Introduction Date: May 14, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 100ns 48-Pin TSOP Product overview: AM29LV160MT-100EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV160MT-100E
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 177368-AM29LV160MT-100EI | 774-AM29LV160MT-100EI |
| Product Name | Integrated Circuits(ICs) | 3V 3.3V Memory IC and Storage Component |
| Memory Category | Flash | Flash |