Infineon Technologies AG Quad Memory IC and Storage Component S25FL032P0XMFA010

Description
IC FLASH 32MBIT SPI/QUAD 8SOIC Product overview: S25FL032P0XMFA010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL032P0XMFA01 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT SPI/QUAD 8SOIC Product overview: S25FL032P0XMFA010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL032P0XMFA01 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Memory IC and Storage Component - 774-S25FL032P0XMFA010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-S25FL032P0XMFA010
Quad Memory IC and Storage Component 774-S25FL032P0XMFA010
IC FLASH 32MBIT SPI/QUAD 8SOIC Product overview: S25FL032P0XMFA010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL032P0XMFA01 0 can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI/QUAD 8SOIC Product overview: S25FL032P0XMFA010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL032P0XMFA010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 448-S25FL032P0XMFA010-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOIC

FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOIC

Buy Now Datasheet
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
Memory - S25FL032P0XMFA010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Cypress Infineon Technologies - 99AC9667 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Cypress Infineon Technologies
99AC9667
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Cypress Infineon Technologies 99AC9667
FLASH MEMORY, 32MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; Supply RoHS Compliant: Yes

FLASH MEMORY, 32MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-S25FL032P0XMFA010 448-S25FL032P0XMFA010-ND S25FL032P0XMFA010 S25FL032P0XMFA010 S25FL032P0XMFA010 99AC9667
Product Name Quad Memory IC and Storage Component Memory Memory Memory Memory Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash Flash Flash; Flash Flash; FLASH Flash; FLASH - NOR Flash
Access Time 9.5 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details