Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29DL323GT-90EI

Description
Manufacturer: Amd Win Source Part Number: 177070-AM29DL323GT-9 0EI Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29DL323G Alternative Parts (Cross-Reference): M29W320DT70N6E; M29W320DB70N6F; M29W320DB7AN6T; AM29DL323GT90EIT; AM29DL323GT90EF; AM29DL323GT70EF; Am29DL323GT70EI; Introduction Date: April 01, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177070-AM29DL323GT-9 0EI Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29DL323G Alternative Parts (Cross-Reference): M29W320DT70N6E; M29W320DB70N6F; M29W320DB7AN6T; AM29DL323GT90EIT; AM29DL323GT90EF; AM29DL323GT70EF; Am29DL323GT70EI; Introduction Date: April 01, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177070-AM29DL323GT-90EI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177070-AM29DL323GT-90EI
Integrated Circuits(ICs) 177070-AM29DL323GT-90EI
Manufacturer: Amd Win Source Part Number: 177070-AM29DL323GT-9 0EI Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29DL323G Alternative Parts (Cross-Reference): M29W320DT70N6E; M29W320DB70N6F; M29W320DB7AN6T; AM29DL323GT90EIT; AM29DL323GT90EF; AM29DL323GT70EF; Am29DL323GT70EI; Introduction Date: April 01, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals

Manufacturer: Amd
Win Source Part Number: 177070-AM29DL323GT-90EI
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29DL323G
Alternative Parts (Cross-Reference): M29W320DT70N6E; M29W320DB70N6F; M29W320DB7AN6T; AM29DL323GT90EIT; AM29DL323GT90EF; AM29DL323GT70EF; Am29DL323GT70EI;
Introduction Date: April 01, 2005
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals

Buy Now
3V 3.3V Memory IC and Storage Component - 774-AM29DL323GT-90EI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-AM29DL323GT-90EI
3V 3.3V Memory IC and Storage Component 774-AM29DL323GT-90EI
NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 90ns 48-Pin TSOP / NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 90ns 48-Pin TSOP Product overview: AM29DL323GT-90EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL323GT-90EI can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 90ns 48-Pin TSOP / NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 90ns 48-Pin TSOP Product overview: AM29DL323GT-90EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL323GT-90EI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 177070-AM29DL323GT-90EI 774-AM29DL323GT-90EI
Product Name Integrated Circuits(ICs) 3V 3.3V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - S25FL127SABBHIC00 - 932633-S25FL127SABBHIC00 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (8x6)
View Details
2 suppliers
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details