Advanced Micro Devices, Inc. Logic - Logic - Shift Registers - AM29823PC AM29823PC

Description
Manufacturer: Amd Win Source Part Number: 176983-AM29823PC Introduction Date: June 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amd Win Source Part Number: 176983-AM29823PC Introduction Date: June 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - AM29823PC - 176983-AM29823PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - AM29823PC
176983-AM29823PC
Logic - Logic - Shift Registers - AM29823PC 176983-AM29823PC
Manufacturer: Amd Win Source Part Number: 176983-AM29823PC Introduction Date: June 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 176983-AM29823PC
Introduction Date: June 13, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - AM29823PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
AM29823PC
Shift Registers AM29823PC
Shift Register, D-Type 1 Element 9 Bit 24-PDIP

Shift Register, D-Type 1 Element 9 Bit 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - AM29823PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
AM29823PC
Integrated Circuits (ICs) - Logic - Shift Registers AM29823PC
BUS DRIVER, S SERIES, 9-BIT

BUS DRIVER, S SERIES, 9-BIT

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 176983-AM29823PC AM29823PC AM29823PC
Product Name Logic - Logic - Shift Registers - AM29823PC Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Shift Registers - 74HC166DB,112-NEX - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164ME4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
2 suppliers
 - 25LS2519PC - Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP20
View Details
4 suppliers