Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors AM29030-25GC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1321866-AM29030-25GC Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Bulk Core Processor: AM29030 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 25MHz Graphics Acceleration: Yes Voltage - I/O: 5V Standard Package: 1 Supplier Device Package: 145-PGA Temperature Range - Operating: 0°C ~ 85°C (TC) Case / Package: 145-PGA ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AMDAMDAM29030-25GC,2 156-AM29030-25GC RoHS Status: Not applicable
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1321866-AM29030-25GC Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Bulk Core Processor: AM29030 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 25MHz Graphics Acceleration: Yes Voltage - I/O: 5V Standard Package: 1 Supplier Device Package: 145-PGA Temperature Range - Operating: 0°C ~ 85°C (TC) Case / Package: 145-PGA ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AMDAMDAM29030-25GC,2 156-AM29030-25GC RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1321866-AM29030-25GC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1321866-AM29030-25GC
Integrated Circuits (ICs) - Embedded - Microprocessors 1321866-AM29030-25GC
Manufacturer: Advanced Micro Devices Win Source Part Number: 1321866-AM29030-25GC Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Bulk Core Processor: AM29030 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 25MHz Graphics Acceleration: Yes Voltage - I/O: 5V Standard Package: 1 Supplier Device Package: 145-PGA Temperature Range - Operating: 0°C ~ 85°C (TC) Case / Package: 145-PGA ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AMDAMDAM29030-25GC,2 156-AM29030-25GC RoHS Status: Not applicable

Manufacturer: Advanced Micro Devices
Win Source Part Number: 1321866-AM29030-25GC
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Packaging: Bulk
Core Processor: AM29030
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 25MHz
Graphics Acceleration: Yes
Voltage - I/O: 5V
Standard Package: 1
Supplier Device Package: 145-PGA
Temperature Range - Operating: 0°C ~ 85°C (TC)
Case / Package: 145-PGA
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AMDAMDAM29030-25GC,2156-AM29030-25GC
RoHS Status: Not applicable

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM29030-25GC
Integrated Circuits (ICs) - Embedded - Microprocessors AM29030-25GC
IC MPU 25MHZ 145PGA

IC MPU 25MHZ 145PGA

Supplier's Site
Microprocessors - AM29030-25GC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM29030-25GC
Microprocessors AM29030-25GC
AM29030 Microprocessor IC - 1 Core, 32-Bit 25MHz 145-PGA

AM29030 Microprocessor IC - 1 Core, 32-Bit 25MHz 145-PGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1321866-AM29030-25GC AM29030-25GC AM29030-25GC
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5V
Package Type Other; 145-PGA Other; 145-PGA
Unlock Full Specs
to access all available technical data

Similar Products

800MHz 1.8V BGA Embedded Microprocessor MPU - 698-DM3725CUSA - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8V
Package Type Other; BGA
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microprocessors - BSC9131NLN1HHHB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - TS68020MF25 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family 68000
Package Type QFP
Clock Speed 25 MHz
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details