Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers AM25LS14AFMB

Description
Win Source Part Number: 1021673-AM25LS14AFMB Category: Integrated Circuits (ICs)>Linear - Analog Multipliers, Dividers Package: Bulk Standard Package: 1 Function: Analog Multiplier Package / Case: 16-CFlatPack Supplier Device Package: 16-CFlatPack ECCN: 3A001A2C Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Advanced Micro Devices Other Names: 2156-AM25LS14AFMB,AM DAMDAM25LS14AFMB RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1021673-AM25LS14AFMB Category: Integrated Circuits (ICs)>Linear - Analog Multipliers, Dividers Package: Bulk Standard Package: 1 Function: Analog Multiplier Package / Case: 16-CFlatPack Supplier Device Package: 16-CFlatPack ECCN: 3A001A2C Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Advanced Micro Devices Other Names: 2156-AM25LS14AFMB,AM DAMDAM25LS14AFMB RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers - 1021673-AM25LS14AFMB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
1021673-AM25LS14AFMB
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers 1021673-AM25LS14AFMB
Win Source Part Number: 1021673-AM25LS14AFMB Category: Integrated Circuits (ICs)>Linear - Analog Multipliers, Dividers Package: Bulk Standard Package: 1 Function: Analog Multiplier Package / Case: 16-CFlatPack Supplier Device Package: 16-CFlatPack ECCN: 3A001A2C Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Advanced Micro Devices Other Names: 2156-AM25LS14AFMB,AM DAMDAM25LS14AFMB RoHS Status: RoHS non-compliant

Win Source Part Number: 1021673-AM25LS14AFMB
Category: Integrated Circuits (ICs)>Linear - Analog Multipliers, Dividers
Package: Bulk
Standard Package: 1
Function: Analog Multiplier
Package / Case: 16-CFlatPack
Supplier Device Package: 16-CFlatPack
ECCN: 3A001A2C
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Advanced Micro Devices
Other Names: 2156-AM25LS14AFMB,AMDAMDAM25LS14AFMB
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Dividers
Product Number 1021673-AM25LS14AFMB
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Dividers - HX4920 - Maury Microwave
Specs
Clock Frequency 4000 to 24000 MHz
Package Type 1.85mm, 2.4mm, 2.92mm, 3.5mm, SMA, Type N
View Details
Counters, Dividers - 1727-3460-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers