Texas Instruments SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters SN74ALS869DW

Description
Synchronous 8-Bit Up/Down Binary Counters 24-SOIC 0 to 70
Request a Quote Datasheet
Description
Synchronous 8-Bit Up/Down Binary Counters 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters - SN74ALS869DW - Texas Instruments
Dallas, TX, United States
SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters
SN74ALS869DW
SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters SN74ALS869DW
Synchronous 8-Bit Up/Down Binary Counters 24-SOIC 0 to 70

Synchronous 8-Bit Up/Down Binary Counters 24-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74ALS869DW - 934559-SN74ALS869DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74ALS869DW
934559-SN74ALS869DW
Logic - Logic - Counters, Dividers - SN74ALS869DW 934559-SN74ALS869DW
Manufacturer: Texas Instruments Win Source Part Number: 934559-SN74ALS869DW Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Counter IC Binary Counter Element Bit Positive Edge 24-SOIC Package: 24-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALS869 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74ALS869DW-NDR, 296-5090-5, SN74ALS869DWG4-ND, SN74ALS869DWG4

Manufacturer: Texas Instruments
Win Source Part Number: 934559-SN74ALS869DW
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C
Features: Counter IC Binary Counter Element Bit Positive Edge 24-SOIC
Package: 24-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ALS869
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74ALS869DW-NDR, 296-5090-5, SN74ALS869DWG4-ND, SN74ALS869DWG4

Buy Now Datasheet
 - SN74ALS869DW - Rochester Electronics
Newburyport, MA, United States
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 8-Bit, Bidirectional, TTL, PDSO24

Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 8-Bit, Bidirectional, TTL, PDSO24

Supplier's Site Datasheet
Counters, Dividers - 296-5090-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-5090-5-ND
Counters, Dividers 296-5090-5-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - SN74ALS869DW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74ALS869DW
Logic - Counters, Dividers SN74ALS869DW
IC SYNC UP/DN BIN CNTR 24-SOIC

IC SYNC UP/DN BIN CNTR 24-SOIC

Supplier's Site Datasheet
Counters, Dividers - SN74ALS869DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS869DW
Counters, Dividers SN74ALS869DW
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS869DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS869DW
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS869DW
IC BINARY COUNTER 8-BIT 24SOIC

IC BINARY COUNTER 8-BIT 24SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS869DW 934559-SN74ALS869DW SN74ALS869DW 296-5090-5-ND SN74ALS869DW SN74ALS869DW SN74ALS869DW
Product Name SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters Logic - Logic - Counters, Dividers - SN74ALS869DW Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous Synchronous
Counter Direction Bidirectional Bidirectional Bidirectional UP; DOWN
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V
Package Type PDIP,SOIC SOIC; 24-SOIC SOIC; SOIC24 SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC; 24-SOIC (0.295\", 7.50mm Width) SOIC
Logic Family ALS TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BMT - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
SN54HC4040 Asynchronous 12-Bit Binary Counters - 85004012A - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
BQ2018 Multi-Chemistry Charge/Discharge Counter W/ High-Speed 1-Wire I/F (HDQ) - BQ2018SN-E1TR - Texas Instruments
Specs
Package Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers