MCU 16-bit E86 CISC ROMLess 3.3V 160-Pin PQFP Tray Product overview: AM186CU-50KC\W C from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.3V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM186CU-50KC\W C can be used for catalog matching and distributor lookup.
Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044448-AM186CU-50KC
Mounting: SMD (SMT)
Frequency: 50 MHz
Operating Supply Voltage: 3.3 V
Memory Type: ROMless
Interface: UART, USB
Number of Pins: 160
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 50 MHz
Alternative Parts (Cross-Reference): AM186CU-50KC\W CAM186CU-50KC/W C; AM186CU-50KC/WC; AM186CU-50KCW C; AM186CU-50KCWC; AM186CU50KCWC;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of Timers/Counters: 3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AM186CU-50KC\W C | 1044448-AM186CU-50KC\W C |
| Product Name | 16-bit 3.3V Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - AM186CU-50KC\W C |
| Data Bus | 16 Bit | 16 Bit |
| Supply Voltage | 3.3 volts | 3.3 volts |
| Serial Interface | UART, USB | UART; USB; UART, USB |
| Package Type | Other; PQFP | QFP; Other; PQFP |