Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - AGXD466AAXD0CD AGXD466AAXD0CD

Description
Manufacturer: Amd Win Source Part Number: 174245-AGXD466AAXD0C D Family Name: AGXD466AA Introduction Date: February 16, 2001 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amd Win Source Part Number: 174245-AGXD466AAXD0C D Family Name: AGXD466AA Introduction Date: February 16, 2001 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AGXD466AAXD0CD - 174245-AGXD466AAXD0CD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AGXD466AAXD0CD
174245-AGXD466AAXD0CD
Embedded - Embedded - Microprocessors - AGXD466AAXD0CD 174245-AGXD466AAXD0CD
Manufacturer: Amd Win Source Part Number: 174245-AGXD466AAXD0C D Family Name: AGXD466AA Introduction Date: February 16, 2001 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 174245-AGXD466AAXD0CD
Family Name: AGXD466AA
Introduction Date: February 16, 2001
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AGXD466AAXD0CD
Integrated Circuits (ICs) - Embedded - Microprocessors AGXD466AAXD0CD
IC MPU 333MHZ 368EBGA

IC MPU 333MHZ 368EBGA

Supplier's Site
Microprocessors - AGXD466AAXD0CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AGXD466AAXD0CD
Microprocessors AGXD466AAXD0CD
AMD Geode™ GX Microprocessor IC - 1 Core 333MHz 368-EBGA (35x35)

AMD Geode™ GX Microprocessor IC - 1 Core 333MHz 368-EBGA (35x35)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 174245-AGXD466AAXD0CD AGXD466AAXD0CD AGXD466AAXD0CD
Product Name Embedded - Embedded - Microprocessors - AGXD466AAXD0CD Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Architecture RISC
Microprocessor Family AMD; Geode; AMD GeodeTM GX AMD Geode™ GX
Clock Speed 333 MHz 333 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM3352ZZCZD - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3 suppliers
Embedded - Microprocessors - 8086-2/BQA - Lingto Electronic Limited
Specs
Microprocessor Family 8086
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details