Advanced Micro Devices, Inc. 2100MHz Embedded Microprocessor MPU ADO4000IAA5DD

Description
RISC Microprocessor, 64-Bit, 2100MHz, CMOS, CPGA940 Product overview: ADO4000IAA5DD from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2100MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2100MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ADO4000IAA5DD can be used for catalog matching and distributor lookup.
Request a Quote
Description
RISC Microprocessor, 64-Bit, 2100MHz, CMOS, CPGA940 Product overview: ADO4000IAA5DD from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2100MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2100MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ADO4000IAA5DD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2100MHz Embedded Microprocessor MPU - 694-ADO4000IAA5DD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2100MHz Embedded Microprocessor MPU
694-ADO4000IAA5DD
2100MHz Embedded Microprocessor MPU 694-ADO4000IAA5DD
RISC Microprocessor, 64-Bit, 2100MHz, CMOS, CPGA940 Product overview: ADO4000IAA5DD from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2100MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2100MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ADO4000IAA5DD can be used for catalog matching and distributor lookup.

RISC Microprocessor, 64-Bit, 2100MHz, CMOS, CPGA940 Product overview: ADO4000IAA5DD from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2100MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2100MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ADO4000IAA5DD can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - ADO4000IAA5DD - 952384-ADO4000IAA5DD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ADO4000IAA5DD
952384-ADO4000IAA5DD
Embedded - Embedded - Microprocessors - ADO4000IAA5DD 952384-ADO4000IAA5DD
Win Source Part Number: 952384-ADO4000IAA5DD Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952384-ADO4000IAA5DD
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-ADO4000IAA5DD 952384-ADO4000IAA5DD
Product Name 2100MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - ADO4000IAA5DD
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCE30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Embedded - Microprocessors - AM3356BZCZD30 - 911360-AM3356BZCZD30 - Win Source Electronics
Specs
Package Type Other; 324-NFBGA (15x15)
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details