Advanced Micro Devices, Inc. 4.0GHz Embedded Microprocessor MPU 100-100000340WOF

Description
EPYC 7443 (24C 48T 2.85/4.0GHz) Product overview: 100-100000340WOF from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.0GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-100-100000340WOF can be used for catalog matching and distributor lookup.
Request a Quote
Description
EPYC 7443 (24C 48T 2.85/4.0GHz) Product overview: 100-100000340WOF from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.0GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-100-100000340WOF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.0GHz Embedded Microprocessor MPU - 694-100-100000340WOF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.0GHz Embedded Microprocessor MPU
694-100-100000340WOF
4.0GHz Embedded Microprocessor MPU 694-100-100000340WOF
EPYC 7443 (24C 48T 2.85/4.0GHz) Product overview: 100-100000340WOF from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.0GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-100-100000340WOF can be used for catalog matching and distributor lookup.

EPYC 7443 (24C 48T 2.85/4.0GHz) Product overview: 100-100000340WOF from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.0GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-100-100000340WOF can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - 100-100000340WOF - 952294-100-100000340WOF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 100-100000340WOF
952294-100-100000340WOF
Embedded - Embedded - Microprocessors - 100-100000340WOF 952294-100-100000340WOF
Win Source Part Number: 952294-100-100000340 WOF Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952294-100-100000340WOF
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-100-100000340WOF 952294-100-100000340WOF
Product Name 4.0GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - 100-100000340WOF
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1806BZWTD4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM3356 Sitara Processor - AM3356BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , ARM
Package Type Other; 1517 pin FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details