48V 30W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | TE30A4803N01-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | 1 |
| Form Factor | Desktop / Free Standing |
| Operating Temperature | -20 to 40 C (-4 to 104 F) |
| Regulatory Compliance | ROHS COMP |
| AC Output Voltage | 48.0 volts |