Advanced Energy Industries, Inc. AC DC Desktop, Wall Power Adapters TE10A0503N01

Description
5V 10W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
5V 10W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - TE10A0503N01-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
TE10A0503N01-ND
AC DC Desktop, Wall Power Adapters TE10A0503N01-ND
5V 10W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

5V 10W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number TE10A0503N01-ND
Product Name AC DC Desktop, Wall Power Adapters
Type 1
Form Factor Desktop / Free Standing
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance ROHS COMP
AC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details