Advanced Energy Industries, Inc. AC DC Desktop, Wall Power Adapters DA12-120EU-M

Description
12V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
12V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 454-1454-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
454-1454-ND
AC DC Desktop, Wall Power Adapters 454-1454-ND
12V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

12V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 454-1454-ND
Product Name AC DC Desktop, Wall Power Adapters
Type Medical Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

65W Desktop Power Supply, Single Output - QADA-65 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 56.0 volts
View Details
300VA, Rugged, Compact 3-Phase Railway Quality DC-AC Sine Wave Inverter - CTP-300R-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details