AC/DC DIN RAIL SUPPLY 24V 120W
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 454-1527-ND |
| Product Name | Industrial, DIN Rail Power Supplies |
| Type | 1 |
| Features | Power Factor Correction |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| Regulatory Compliance | ROHS COMP |