Advanced Energy Industries, Inc. Regulated DC-to-DC Converter, Miniature PCB-Mount AA

Description
Advanced Energy's UltraVolt AA series of regulated DC-to-DC supplies provide reliable general-purpose high voltage power for many applications in compact form factors. Maximum Output Voltage/Power: 6 kV DC/30 W Type: Single output Ripple: To 100 ppm Control Interface: Analog Temperature Coefficient: To 25 ppm/⁰C The UltraVolt AA series includes eight models ranging from 62 to 6,000 VDC of maximum high voltage power. The AA series models are available in single-output positive or negative polarities, deliver up to 30 W from 12 or 24 VDC inputs, and are PCB-mounted. The series features several analog interfaces that allow you to precisely control and monitor high voltage output and current. Mechanical and electrical performance options can be factory-configured to meet application needs. Benefits Upgrade module and system performance without changing PCB layout Speed time-to-market by simplifying controls integration Improve responsive and control of high voltage output Expand mechanical integration, external RF protection, and interconnection possibilities Increase system repeatability, resolution, and long-term reliability Features Configurable high voltage output, power, and polarity in a common footprint Available 0 to 5 VDC or 0 to 10 VDC (full-scale) analog interfaces Control and monitoring of high voltage output and current Selection of electrical, shielding, and mechanical integration options Ripple performance as low as 100 ppm (0.05 Vpp)
Datasheet
Description
Advanced Energy's UltraVolt AA series of regulated DC-to-DC supplies provide reliable general-purpose high voltage power for many applications in compact form factors. Maximum Output Voltage/Power: 6 kV DC/30 W Type: Single output Ripple: To 100 ppm Control Interface: Analog Temperature Coefficient: To 25 ppm/⁰C The UltraVolt AA series includes eight models ranging from 62 to 6,000 VDC of maximum high voltage power. The AA series models are available in single-output positive or negative polarities, deliver up to 30 W from 12 or 24 VDC inputs, and are PCB-mounted. The series features several analog interfaces that allow you to precisely control and monitor high voltage output and current. Mechanical and electrical performance options can be factory-configured to meet application needs. Benefits Upgrade module and system performance without changing PCB layout Speed time-to-market by simplifying controls integration Improve responsive and control of high voltage output Expand mechanical integration, external RF protection, and interconnection possibilities Increase system repeatability, resolution, and long-term reliability Features Configurable high voltage output, power, and polarity in a common footprint Available 0 to 5 VDC or 0 to 10 VDC (full-scale) analog interfaces Control and monitoring of high voltage output and current Selection of electrical, shielding, and mechanical integration options Ripple performance as low as 100 ppm (0.05 Vpp)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Regulated DC-to-DC Converter, Miniature PCB-Mount - AA - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Regulated DC-to-DC Converter, Miniature PCB-Mount
AA
Regulated DC-to-DC Converter, Miniature PCB-Mount AA
Advanced Energy's UltraVolt AA series of regulated DC-to-DC supplies provide reliable general-purpose high voltage power for many applications in compact form factors. Maximum Output Voltage/Power: 6 kV DC/30 W Type: Single output Ripple: To 100 ppm Control Interface: Analog Temperature Coefficient: To 25 ppm/⁰C The UltraVolt AA series includes eight models ranging from 62 to 6,000 VDC of maximum high voltage power. The AA series models are available in single-output positive or negative polarities, deliver up to 30 W from 12 or 24 VDC inputs, and are PCB-mounted. The series features several analog interfaces that allow you to precisely control and monitor high voltage output and current. Mechanical and electrical performance options can be factory-configured to meet application needs. Benefits Upgrade module and system performance without changing PCB layout Speed time-to-market by simplifying controls integration Improve responsive and control of high voltage output Expand mechanical integration, external RF protection, and interconnection possibilities Increase system repeatability, resolution, and long-term reliability Features Configurable high voltage output, power, and polarity in a common footprint Available 0 to 5 VDC or 0 to 10 VDC (full-scale) analog interfaces Control and monitoring of high voltage output and current Selection of electrical, shielding, and mechanical integration options Ripple performance as low as 100 ppm (0.05 Vpp)

Advanced Energy's UltraVolt AA series of regulated DC-to-DC supplies provide reliable general-purpose high voltage power for many applications in compact form factors.

  • Maximum Output Voltage/Power: 6 kV DC/30 W
  • Type: Single output
  • Ripple: To 100 ppm
  • Control Interface: Analog
  • Temperature Coefficient: To 25 ppm/⁰C

The UltraVolt AA series includes eight models ranging from 62 to 6,000 VDC of maximum high voltage power. The AA series models are available in single-output positive or negative polarities, deliver up to 30 W from 12 or 24 VDC inputs, and are PCB-mounted. The series features several analog interfaces that allow you to precisely control and monitor high voltage output and current. Mechanical and electrical performance options can be factory-configured to meet application needs.

Benefits

  • Upgrade module and system performance without changing PCB layout
  • Speed time-to-market by simplifying controls integration
  • Improve responsive and control of high voltage output
  • Expand mechanical integration, external RF protection, and interconnection possibilities
  • Increase system repeatability, resolution, and long-term reliability

Features

  • Configurable high voltage output, power, and polarity in a common footprint
  • Available 0 to 5 VDC or 0 to 10 VDC (full-scale) analog interfaces
  • Control and monitoring of high voltage output and current
  • Selection of electrical, shielding, and mechanical integration options
  • Ripple performance as low as 100 ppm (0.05 Vpp)
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number AA
Product Name Regulated DC-to-DC Converter, Miniature PCB-Mount
Type DC-DC Converter; High Voltage
Applications Instrumentation
Operating Temperature -40 to 65 C (-40 to 149 F)
Regulatory Compliance RoHS
DC Output Voltage 0.0 to 2000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details