Advanced Cable Ties, Inc. ACT AR-SAC-250-9-C Light-Duty Self-Aligning Nylon Cable Clamp, 1/4" Diameter, #6 Stud Size, 3/8" Wide, White AR-SAC-250-9-C

Description
ACT AR-SAC-250-9-C Light Duty Self-Aligning Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: ACT Designed with a molded-in saddle washer to speed installation and improve appearance Secures the routing of cables, harnesses, and hoses Manufactured from a durable and flexible nylon 66 Rounded edges protect against insulation abrasion and cutting hoses Saddle washer allows for quick and secure alignment Diameter: 1/4" Screw Size: #6
Request a Quote Datasheet
Description
ACT AR-SAC-250-9-C Light Duty Self-Aligning Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: ACT Designed with a molded-in saddle washer to speed installation and improve appearance Secures the routing of cables, harnesses, and hoses Manufactured from a durable and flexible nylon 66 Rounded edges protect against insulation abrasion and cutting hoses Saddle washer allows for quick and secure alignment Diameter: 1/4" Screw Size: #6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AR-SAC-250-9-C Light-Duty Self-Aligning Nylon Cable Clamp, 1/4
Chanhassen, MN, United States
ACT AR-SAC-250-9-C Light-Duty Self-Aligning Nylon Cable Clamp, 1/4" Diameter, #6 Stud Size, 3/8" Wide, White
21482
ACT AR-SAC-250-9-C Light-Duty Self-Aligning Nylon Cable Clamp, 1/4" Diameter, #6 Stud Size, 3/8" Wide, White 21482
ACT AR-SAC-250-9-C Light Duty Self-Aligning Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: ACT Designed with a molded-in saddle washer to speed installation and improve appearance Secures the routing of cables, harnesses, and hoses Manufactured from a durable and flexible nylon 66 Rounded edges protect against insulation abrasion and cutting hoses Saddle washer allows for quick and secure alignment Diameter: 1/4" Screw Size: #6
  • ACT AR-SAC-250-9-C Light Duty Self-Aligning Nylon Cable Clamp
  • Category: Nylon Cable Clamps
  • Manufacturer: ACT
  • Designed with a molded-in saddle washer to speed installation and improve appearance
  • Secures the routing of cables, harnesses, and hoses
  • Manufactured from a durable and flexible nylon 66
  • Rounded edges protect against insulation abrasion and cutting hoses
  • Saddle washer allows for quick and secure alignment
  • Diameter: 1/4"
  • Screw Size: #6
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Clamps
Product Number 21482
Product Name ACT AR-SAC-250-9-C Light-Duty Self-Aligning Nylon Cable Clamp, 1/4" Diameter, #6 Stud Size, 3/8" Wide, White
Diameter 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details
Half Cable Clamp - 8154 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Cable Clips & Clamps - 8178906 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.787 inch (20 mm)
View Details
Connector Strain Relief - 1445856-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers