Advance Security Products Wireless Screw Camera

Description
High quality 1/3" Sony Super HAD CCD board camera with a Phillips screw head lens installed. Easily installs into drywall, ceilings, and more. No one will ever suspect that this normal looking screw is in fact a high quality hidden camera! You must have access to the back of wall, paneling, sheet metal or whatever you are going to hide the camera in. You would normally drill a hole the size of the screw head and then position the hidden camera from the backside allowing room for the power and video wires to protrude out the back. We use our SSC-106CX board camera for the SSC-147GCX model. Camera has standard plug and play ends. We include the 1195A 4 channel transmitter and receiver with audio when the wireless option is ordered. The 1195A has a range of up to 1000 feet line of sight. All you have to do is plug the camera/transmitter into an outlet and connect the included receiver to your TV to view live video. You can connect the receiver to your VCR to record. The wireless video receiver must also be plugged into the wall for power. In order to view or record your hidden camera on a computer or to view over the Internet, you will require additional hardware such as a DVR card. Please click here B/W Black and White low lux version, 1/3" CCD, 80 degree FOV, 420 lines resolution, .005 lux standard version Color 3.6mm Lens, 420 line resolution, 78 degree field of view, .1 Lux, 1/3" Samsung CCD Sensor Color dual mode : 1/3 in. Sony Super HAD CCD, 420 lines, .1 lux color and .001 lux B&W, with Auto Switching Dimensions (ALL Models): - 1-1/4" x 1-1/4" x .75" All of the screw cameras operate on 12 volts DC and can operate on batteries if needed.
Description
High quality 1/3" Sony Super HAD CCD board camera with a Phillips screw head lens installed. Easily installs into drywall, ceilings, and more. No one will ever suspect that this normal looking screw is in fact a high quality hidden camera! You must have access to the back of wall, paneling, sheet metal or whatever you are going to hide the camera in. You would normally drill a hole the size of the screw head and then position the hidden camera from the backside allowing room for the power and video wires to protrude out the back. We use our SSC-106CX board camera for the SSC-147GCX model. Camera has standard plug and play ends. We include the 1195A 4 channel transmitter and receiver with audio when the wireless option is ordered. The 1195A has a range of up to 1000 feet line of sight. All you have to do is plug the camera/transmitter into an outlet and connect the included receiver to your TV to view live video. You can connect the receiver to your VCR to record. The wireless video receiver must also be plugged into the wall for power. In order to view or record your hidden camera on a computer or to view over the Internet, you will require additional hardware such as a DVR card. Please click here B/W Black and White low lux version, 1/3" CCD, 80 degree FOV, 420 lines resolution, .005 lux standard version Color 3.6mm Lens, 420 line resolution, 78 degree field of view, .1 Lux, 1/3" Samsung CCD Sensor Color dual mode : 1/3 in. Sony Super HAD CCD, 420 lines, .1 lux color and .001 lux B&W, with Auto Switching Dimensions (ALL Models): - 1-1/4" x 1-1/4" x .75" All of the screw cameras operate on 12 volts DC and can operate on batteries if needed.

Suppliers

Company
Product
Description
Supplier Links
High quality 1/3" Sony Super HAD CCD board camera with a Phillips screw head lens installed. Easily installs into drywall, ceilings, and more. No one will ever suspect that this normal looking screw is in fact a high quality hidden camera! You must have access to the back of wall, paneling, sheet metal or whatever you are going to hide the camera in. You would normally drill a hole the size of the screw head and then position the hidden camera from the backside allowing room for the power and video wires to protrude out the back. We use our SSC-106CX board camera for the SSC-147GCX model. Camera has standard plug and play ends. We include the 1195A 4 channel transmitter and receiver with audio when the wireless option is ordered. The 1195A has a range of up to 1000 feet line of sight. All you have to do is plug the camera/transmitter into an outlet and connect the included receiver to your TV to view live video. You can connect the receiver to your VCR to record. The wireless video receiver must also be plugged into the wall for power. In order to view or record your hidden camera on a computer or to view over the Internet, you will require additional hardware such as a DVR card. Please click here B/W Black and White low lux version, 1/3" CCD, 80 degree FOV, 420 lines resolution, .005 lux standard version Color 3.6mm Lens, 420 line resolution, 78 degree field of view, .1 Lux, 1/3" Samsung CCD Sensor Color dual mode : 1/3 in. Sony Super HAD CCD, 420 lines, .1 lux color and .001 lux B&W, with Auto Switching Dimensions (ALL Models): - 1-1/4" x 1-1/4" x .75" All of the screw cameras operate on 12 volts DC and can operate on batteries if needed.

High quality 1/3" Sony Super HAD CCD board camera with a Phillips screw head lens installed. Easily installs into drywall, ceilings, and more. No one will ever suspect that this normal looking screw is in fact a high quality hidden camera! You must have access to the back of wall, paneling, sheet metal or whatever you are going to hide the camera in.

You would normally drill a hole the size of the screw head and then position the hidden camera from the backside allowing room for the power and video wires to protrude out the back.

We use our SSC-106CX board camera for the SSC-147GCX model. Camera has standard plug and play ends.

We include the 1195A 4 channel transmitter and receiver with audio when the wireless option is ordered.
The 1195A has a range of up to 1000 feet line of sight.
All you have to do is plug the camera/transmitter into an outlet and connect the included receiver to your TV to view live video. You can connect the receiver to your VCR to record.
The wireless video receiver must also be plugged into the wall for power.
In order to view or record your hidden camera on a computer or to view over the Internet, you will require additional hardware such as a DVR card. Please click here

  • B/W Black and White low lux version, 1/3" CCD, 80 degree FOV, 420 lines resolution, .005 lux standard version
  • Color 3.6mm Lens, 420 line resolution, 78 degree field of view, .1 Lux, 1/3" Samsung CCD Sensor
  • Color dual mode : 1/3 in. Sony Super HAD CCD, 420 lines, .1 lux color and .001 lux B&W, with Auto Switching

Dimensions (ALL Models): - 1-1/4" x 1-1/4" x .75"

All of the screw cameras operate on 12 volts DC and can operate on batteries if needed.

Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number Wireless Screw Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 288680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details