Advance Security Products Wall Clock DVR Hidden Camera

Description
Complete Hidden Video Surveillance This is full functioning normal looking electric wall clock that simply plugs into the wall for power. It has a high quality color camera and a real time DVR built right inside. No one will ever know this is a hidden camera. Unit will automatically begin to record after SD card is inserted and power is connected. Recording can be started or stopped via the included IR remote control. Efficient motion activated recording. This recording device has a high quality color camera, DVR and SD card all built in and concealed inside this normal looking electric wall clock. Recorded footage can be played back directly to a TV with included cable. You may also remove the SD card and connect it to your computer using the included USB card reader. A computer is not necessary to use this hidden camera. However, a computer will greatly enhance the usage of this product. There is nothing else to buy! Easy One Step Installation - Just Plug It In This is ready to go right out of the box. It must be plugged into an outlet to operate. It is not battery operated. It will have a wire and a plug on it to plug into a wall outlet. It is pre-programmed for motion detection recording so all you have to do is plug it in. Unit will record to itself on motion. Plugs into any standard wall outlet. Nothing else is needed. This unit is self contained and records to itself. Being self contained, it records to itself and no external recording device is needed. 3 Different Ways to Record Motion Detection: Built-in motion detection recording means that it can easily be set to only record when there is motion or activity taking place. Continuously: You may also set it to record continuously if desired. Schedule Record: The third method of recording is scheduled record. The menu will also allow you to select which hours of the day you want to record whether it be continuous, motion activated or not at all. In addition you may also select the overwrite feature which will overwrite the oldest footage when SD card is full. All recordings are timedate stamped and stored to hidden SD card. Unit will accept up to a 32Gb SD card. Easy Video Playback on TV or Computer Recorded video can be played back on your TV or on your Computer. All software and hardware is included for playback on both a TV and computer. Installs in Seconds Wall clock DVR plugs into any regular wall outlet. Unit is programmable to record on motion. All you have to do is plug it into an outlet. Nothing else to buy for your video surveillance. This is a fully functioning clock. It keeps perfect time. Simply plug it into the wall for power.
Description
Complete Hidden Video Surveillance This is full functioning normal looking electric wall clock that simply plugs into the wall for power. It has a high quality color camera and a real time DVR built right inside. No one will ever know this is a hidden camera. Unit will automatically begin to record after SD card is inserted and power is connected. Recording can be started or stopped via the included IR remote control. Efficient motion activated recording. This recording device has a high quality color camera, DVR and SD card all built in and concealed inside this normal looking electric wall clock. Recorded footage can be played back directly to a TV with included cable. You may also remove the SD card and connect it to your computer using the included USB card reader. A computer is not necessary to use this hidden camera. However, a computer will greatly enhance the usage of this product. There is nothing else to buy! Easy One Step Installation - Just Plug It In This is ready to go right out of the box. It must be plugged into an outlet to operate. It is not battery operated. It will have a wire and a plug on it to plug into a wall outlet. It is pre-programmed for motion detection recording so all you have to do is plug it in. Unit will record to itself on motion. Plugs into any standard wall outlet. Nothing else is needed. This unit is self contained and records to itself. Being self contained, it records to itself and no external recording device is needed. 3 Different Ways to Record Motion Detection: Built-in motion detection recording means that it can easily be set to only record when there is motion or activity taking place. Continuously: You may also set it to record continuously if desired. Schedule Record: The third method of recording is scheduled record. The menu will also allow you to select which hours of the day you want to record whether it be continuous, motion activated or not at all. In addition you may also select the overwrite feature which will overwrite the oldest footage when SD card is full. All recordings are timedate stamped and stored to hidden SD card. Unit will accept up to a 32Gb SD card. Easy Video Playback on TV or Computer Recorded video can be played back on your TV or on your Computer. All software and hardware is included for playback on both a TV and computer. Installs in Seconds Wall clock DVR plugs into any regular wall outlet. Unit is programmable to record on motion. All you have to do is plug it into an outlet. Nothing else to buy for your video surveillance. This is a fully functioning clock. It keeps perfect time. Simply plug it into the wall for power.

Suppliers

Company
Product
Description
Supplier Links
Complete Hidden Video Surveillance This is full functioning normal looking electric wall clock that simply plugs into the wall for power. It has a high quality color camera and a real time DVR built right inside. No one will ever know this is a hidden camera. Unit will automatically begin to record after SD card is inserted and power is connected. Recording can be started or stopped via the included IR remote control. Efficient motion activated recording. This recording device has a high quality color camera, DVR and SD card all built in and concealed inside this normal looking electric wall clock. Recorded footage can be played back directly to a TV with included cable. You may also remove the SD card and connect it to your computer using the included USB card reader. A computer is not necessary to use this hidden camera. However, a computer will greatly enhance the usage of this product. There is nothing else to buy! Easy One Step Installation - Just Plug It In This is ready to go right out of the box. It must be plugged into an outlet to operate. It is not battery operated. It will have a wire and a plug on it to plug into a wall outlet. It is pre-programmed for motion detection recording so all you have to do is plug it in. Unit will record to itself on motion. Plugs into any standard wall outlet. Nothing else is needed. This unit is self contained and records to itself. Being self contained, it records to itself and no external recording device is needed. 3 Different Ways to Record Motion Detection: Built-in motion detection recording means that it can easily be set to only record when there is motion or activity taking place. Continuously: You may also set it to record continuously if desired. Schedule Record: The third method of recording is scheduled record. The menu will also allow you to select which hours of the day you want to record whether it be continuous, motion activated or not at all. In addition you may also select the overwrite feature which will overwrite the oldest footage when SD card is full. All recordings are timedate stamped and stored to hidden SD card. Unit will accept up to a 32Gb SD card. Easy Video Playback on TV or Computer Recorded video can be played back on your TV or on your Computer. All software and hardware is included for playback on both a TV and computer. Installs in Seconds Wall clock DVR plugs into any regular wall outlet. Unit is programmable to record on motion. All you have to do is plug it into an outlet. Nothing else to buy for your video surveillance. This is a fully functioning clock. It keeps perfect time. Simply plug it into the wall for power.

Complete Hidden Video Surveillance

This is full functioning normal looking electric wall clock that simply plugs into the wall for power. It has a high quality color camera and a real time DVR built right inside. No one will ever know this is a hidden camera. Unit will automatically begin to record after SD card is inserted and power is connected. Recording can be started or stopped via the included IR remote control. Efficient motion activated recording. This recording device has a high quality color camera, DVR and SD card all built in and concealed inside this normal looking electric wall clock.

Recorded footage can be played back directly to a TV with included cable. You may also remove the SD card and connect it to your computer using the included USB card reader. A computer is not necessary to use this hidden camera. However, a computer will greatly enhance the usage of this product.

There is nothing else to buy!

Easy One Step Installation - Just Plug It In

This is ready to go right out of the box. It must be plugged into an outlet to operate. It is not battery operated. It will have a wire and a plug on it to plug into a wall outlet. It is pre-programmed for motion detection recording so all you have to do is plug it in. Unit will record to itself on motion. Plugs into any standard wall outlet. Nothing else is needed. This unit is self contained and records to itself. Being self contained, it records to itself and no external recording device is needed.

3 Different Ways to Record

  • Motion Detection: Built-in motion detection recording means that it can easily be set to only record when there is motion or activity taking place.
  • Continuously: You may also set it to record continuously if desired.
  • Schedule Record: The third method of recording is scheduled record. The menu will also allow you to select which hours of the day you want to record whether it be continuous, motion activated or not at all.

In addition you may also select the overwrite feature which will overwrite the oldest footage when SD card is full. All recordings are timedate stamped and stored to hidden SD card. Unit will accept up to a 32Gb SD card.

Easy Video Playback on TV or Computer

Recorded video can be played back on your TV or on your Computer. All software and hardware is included for playback on both a TV and computer.

Installs in Seconds

Wall clock DVR plugs into any regular wall outlet. Unit is programmable to record on motion. All you have to do is plug it into an outlet. Nothing else to buy for your video surveillance.

This is a fully functioning clock. It keeps perfect time. Simply plug it into the wall for power.

Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number Wall Clock DVR Hidden Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 2029874 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details
Industrial Inspection Camera - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details