Listen To Sounds From 100 Yards Away.
With this device, you can magnify faint or distant sounds with a clarity you never thought possible. Detect animal movements for nature observation or photography or direct microphone toward a distant conversation for surveillance or personal safety. Record bird calls and other sounds with the recorder output jack located on the microphone.
The Super Ear and Booster is the only pinpointed amplifier of its size available to the consumer market. "Hear a faint cry for help" or "Record a conversation 100 yards away." Use this to focus on sounds 100 yards away in the direction it is pointed.
Record The Sounds
Record surrounding sounds using the output jack to analyze for clues later. The output jack can connect the bionic ear to a tape recorder or one of digital recorders (available separately above). Order the digital recorder and you'll easily be able to record the sounds for playback later, archival, or emailing incriminating audio to authorities.
To protect your hearing, sounds will momentarily shutoff at 95 decibels. Further pinpoint sounds and reduce background noise with the Booster. The 12" diameter parabolic dish (Booster) is included. The Super Ear amplifies sound by 40 decibels using one 9-volt battery that lasts 40 hours. The headphones weigh 7.2 ounces and the hand held microphone weighs 6.2 ounces. The Booster weighs 14.4 ounces. You will appreciate the amplification of the Super Ear and Booster for surveillance, law enforcement, personal security, search & rescue, hunting, hard-of-hearing, wildlife observation, outdoor adventures, camping, birdwatching, and much more.
Features:
FOCUS on sounds in the direction you point the microphone.
AUTOMATIC SHUT-OFF circuit shuts off sounds over 95 decibels so loud sounds are not amplified.
INDEPENDENT VOLUME CONTROLS allows you to select best amplification for each ear so you can adjust for individual hearing differences.
OUTPUT JACK to record what you hear.
OPERATES on one 9 volt battery for 40 hours of continuous use.
WRIST STRAPS ACCESSORY Elastic bands attach the microphone to your forearm for hands-free operation.
All of our audio products are meant to be used in a legal manner. For personal use and entertainment only. They should not be used in a surreptitious manner. Phone tapping and eavesdropping is illegal in most states. Please click here to read more about audio devices. Title 18 section 2512.
Frequency Response: 100-10 Khz (-3 dB response) Gain Amp cut off at 90dB Overall System Gain: 40 dB typical Line In Jack Impedence: Max 10V (DC = Peak AC) Mic Sensitivity: -46 dB (0 dB = 1V/PA) Power Requirements: 9V
Listen To Sounds From 100 Yards Away.
With this device, you can magnify faint or distant sounds with a clarity you never thought possible. Detect animal movements for nature observation or photography or direct microphone toward a distant conversation for surveillance or personal safety. Record bird calls and other sounds with the recorder output jack located on the microphone.
The Super Ear and Booster is the only pinpointed amplifier of its size available to the consumer market. "Hear a faint cry for help" or "Record a conversation 100 yards away." Use this to focus on sounds 100 yards away in the direction it is pointed.
Record The Sounds
Record surrounding sounds using the output jack to analyze for clues later. The output jack can connect the bionic ear to a tape recorder or one of digital recorders (available separately above). Order the digital recorder and you'll easily be able to record the sounds for playback later, archival, or emailing incriminating audio to authorities.
To protect your hearing, sounds will momentarily shutoff at 95 decibels. Further pinpoint sounds and reduce background noise with the Booster. The 12" diameter parabolic dish (Booster) is included. The Super Ear amplifies sound by 40 decibels using one 9-volt battery that lasts 40 hours. The headphones weigh 7.2 ounces and the hand held microphone weighs 6.2 ounces. The Booster weighs 14.4 ounces. You will appreciate the amplification of the Super Ear and Booster for surveillance, law enforcement, personal security, search & rescue, hunting, hard-of-hearing, wildlife observation, outdoor adventures, camping, birdwatching, and much more.
Features:
- FOCUS on sounds in the direction you point the microphone.
- AUTOMATIC SHUT-OFF circuit shuts off sounds over 95 decibels so loud sounds are not amplified.
- INDEPENDENT VOLUME CONTROLS allows you to select best amplification for each ear so you can adjust for individual hearing differences.
- OUTPUT JACK to record what you hear.
- OPERATES on one 9 volt battery for 40 hours of continuous use.
- WRIST STRAPS ACCESSORY Elastic bands attach the microphone to your forearm for hands-free operation.
All of our audio products are meant to be used in a legal manner. For personal use and entertainment only. They should not be used in a surreptitious manner. Phone tapping and eavesdropping is illegal in most states. Please click here to read more about audio devices. Title 18 section 2512.
Frequency Response: 100-10 Khz (-3 dB response) Gain Amp cut off at 90dB Overall System Gain: 40 dB typical Line In Jack Impedence: Max 10V (DC = Peak AC) Mic Sensitivity: -46 dB (0 dB = 1V/PA) Power Requirements: 9V