Advance Security Products Remote Control Zoom Camera

Description
Remote control zoom camera is great if you need to see a close up of the event taking place. Just mount the camera, and use the wired remote control to zoom the camera in and out. Ideal for police surveillance, game wardens, and banks. Camera simply connects to the video input jacks on your TV, VCR, or DVR. Power supply and wired remote control both included. Indoor Model Specs CCD DSP digital color camera with built in zoom lens 480 line resolution, 1.0 lux SONY 1/4" (G5) Super HAD CCD 270x auto focus zoom (3.9 - 63mm lens) 27X Optical Zoom 10X Digital Zoom Variable Zoom Ratio Auto White Balance Internal/External Sync Dimensions: 3" x 3.5” x 9" BNC video output jack Includes wired remote control and 12VDC power supply Outdoor Model Specs Sony 1/4" CCD Ex-View Super HAD camera built into weatherproof housing 520 Line Resolution Lux .01 with IR Cut Filter 30x Optical zoom Backlight: on/off/automatic White balance: auto/preset indoor or outdoor Electronic shutter: 1/60 ~ 1/1000 sec Camera Dimensions: 2.5" (D) x 3.5" (L) x 2.5" (H) Camera Housing Dimensions: 3" (D) x 7" (L) x 3" (H) with 1/4 x 20 standard female thread on bottom of housing Includes Wireless RF Remote Control for Zoom & Focus
Description
Remote control zoom camera is great if you need to see a close up of the event taking place. Just mount the camera, and use the wired remote control to zoom the camera in and out. Ideal for police surveillance, game wardens, and banks. Camera simply connects to the video input jacks on your TV, VCR, or DVR. Power supply and wired remote control both included. Indoor Model Specs CCD DSP digital color camera with built in zoom lens 480 line resolution, 1.0 lux SONY 1/4" (G5) Super HAD CCD 270x auto focus zoom (3.9 - 63mm lens) 27X Optical Zoom 10X Digital Zoom Variable Zoom Ratio Auto White Balance Internal/External Sync Dimensions: 3" x 3.5” x 9" BNC video output jack Includes wired remote control and 12VDC power supply Outdoor Model Specs Sony 1/4" CCD Ex-View Super HAD camera built into weatherproof housing 520 Line Resolution Lux .01 with IR Cut Filter 30x Optical zoom Backlight: on/off/automatic White balance: auto/preset indoor or outdoor Electronic shutter: 1/60 ~ 1/1000 sec Camera Dimensions: 2.5" (D) x 3.5" (L) x 2.5" (H) Camera Housing Dimensions: 3" (D) x 7" (L) x 3" (H) with 1/4 x 20 standard female thread on bottom of housing Includes Wireless RF Remote Control for Zoom & Focus

Suppliers

Company
Product
Description
Supplier Links
Remote control zoom camera is great if you need to see a close up of the event taking place. Just mount the camera, and use the wired remote control to zoom the camera in and out. Ideal for police surveillance, game wardens, and banks. Camera simply connects to the video input jacks on your TV, VCR, or DVR. Power supply and wired remote control both included. Indoor Model Specs CCD DSP digital color camera with built in zoom lens 480 line resolution, 1.0 lux SONY 1/4" (G5) Super HAD CCD 270x auto focus zoom (3.9 - 63mm lens) 27X Optical Zoom 10X Digital Zoom Variable Zoom Ratio Auto White Balance Internal/External Sync Dimensions: 3" x 3.5” x 9" BNC video output jack Includes wired remote control and 12VDC power supply Outdoor Model Specs Sony 1/4" CCD Ex-View Super HAD camera built into weatherproof housing 520 Line Resolution Lux .01 with IR Cut Filter 30x Optical zoom Backlight: on/off/automatic White balance: auto/preset indoor or outdoor Electronic shutter: 1/60 ~ 1/1000 sec Camera Dimensions: 2.5" (D) x 3.5" (L) x 2.5" (H) Camera Housing Dimensions: 3" (D) x 7" (L) x 3" (H) with 1/4 x 20 standard female thread on bottom of housing Includes Wireless RF Remote Control for Zoom & Focus

Remote control zoom camera is great if you need to see a close up of the event taking place. Just mount the camera, and use the wired remote control to zoom the camera in and out. Ideal for police surveillance, game wardens, and banks.

Camera simply connects to the video input jacks on your TV, VCR, or DVR.

Power supply and wired remote control both included.

Indoor Model Specs

  • CCD DSP digital color camera with built in zoom lens
  • 480 line resolution, 1.0 lux
  • SONY 1/4" (G5) Super HAD CCD
  • 270x auto focus zoom (3.9 - 63mm lens)
  • 27X Optical Zoom
  • 10X Digital Zoom
  • Variable Zoom Ratio
  • Auto White Balance
  • Internal/External Sync
  • Dimensions: 3" x 3.5” x 9"
  • BNC video output jack
  • Includes wired remote control and 12VDC power supply

Outdoor Model Specs

  • Sony 1/4" CCD Ex-View Super HAD camera built into weatherproof housing
  • 520 Line Resolution
  • Lux .01 with IR Cut Filter
  • 30x Optical zoom
  • Backlight: on/off/automatic
  • White balance: auto/preset indoor or outdoor
  • Electronic shutter: 1/60 ~ 1/1000 sec
  • Camera Dimensions: 2.5" (D) x 3.5" (L) x 2.5" (H)
  • Camera Housing Dimensions: 3" (D) x 7" (L) x 3" (H) with 1/4 x 20 standard female thread on bottom of housing
  • Includes Wireless RF Remote Control for Zoom & Focus
Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number Remote Control Zoom Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details