Advance Security Products PTZ Camera Balun

Description
Run Video and PTZ RS-485 Over Normal Cat 5 Baluns are designed to run video and PTZ control for up to 1000ft over Cat 5 cable. Power can also be run through the baluns over Cat 5, but for shorter distances. It is always best to locally power a PTZ cameras. These baluns can be used for regular cameras by running the power and video through Cat 5 or for PTZ cameras by running the power, video, and PTZ control through Cat 5. Utilize Existing Cat 5 Cable Installations Using baluns allow you to send video, power, and RS-485 PTZ control through regular Cat 5. Save time and money by using regular Cat 5 cable when installing cable. No need to run separate control wire. It can all be sent through standard Cat 5 cable. Baluns allow your cameras to be installed easier using your existing wiring. Connect a PTZ to a normal Cat 5 jack and view, control, and power it from another office through the existing wiring. These baluns convert standard cabling into twisted pair wiring. This allows easier and longer runs of cable. Run up to 1000ft of Cat 5 for your PTZ camera. Note: These are only sold in pairs. Each quantity contains 2 (two) baluns. Dimensions: 2" x 1/2" x 1/2" (each) Features: Passive (No power required) Accomplish longer runs using Cat 5, up to 1000ft. When running power through Cat 5 as well, the cable run distance will be reduced Jack already on Balun. No Cat 5 wiring required 1 Year Warranty
Description
Run Video and PTZ RS-485 Over Normal Cat 5 Baluns are designed to run video and PTZ control for up to 1000ft over Cat 5 cable. Power can also be run through the baluns over Cat 5, but for shorter distances. It is always best to locally power a PTZ cameras. These baluns can be used for regular cameras by running the power and video through Cat 5 or for PTZ cameras by running the power, video, and PTZ control through Cat 5. Utilize Existing Cat 5 Cable Installations Using baluns allow you to send video, power, and RS-485 PTZ control through regular Cat 5. Save time and money by using regular Cat 5 cable when installing cable. No need to run separate control wire. It can all be sent through standard Cat 5 cable. Baluns allow your cameras to be installed easier using your existing wiring. Connect a PTZ to a normal Cat 5 jack and view, control, and power it from another office through the existing wiring. These baluns convert standard cabling into twisted pair wiring. This allows easier and longer runs of cable. Run up to 1000ft of Cat 5 for your PTZ camera. Note: These are only sold in pairs. Each quantity contains 2 (two) baluns. Dimensions: 2" x 1/2" x 1/2" (each) Features: Passive (No power required) Accomplish longer runs using Cat 5, up to 1000ft. When running power through Cat 5 as well, the cable run distance will be reduced Jack already on Balun. No Cat 5 wiring required 1 Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Run Video and PTZ RS-485 Over Normal Cat 5 Baluns are designed to run video and PTZ control for up to 1000ft over Cat 5 cable. Power can also be run through the baluns over Cat 5, but for shorter distances. It is always best to locally power a PTZ cameras. These baluns can be used for regular cameras by running the power and video through Cat 5 or for PTZ cameras by running the power, video, and PTZ control through Cat 5. Utilize Existing Cat 5 Cable Installations Using baluns allow you to send video, power, and RS-485 PTZ control through regular Cat 5. Save time and money by using regular Cat 5 cable when installing cable. No need to run separate control wire. It can all be sent through standard Cat 5 cable. Baluns allow your cameras to be installed easier using your existing wiring. Connect a PTZ to a normal Cat 5 jack and view, control, and power it from another office through the existing wiring. These baluns convert standard cabling into twisted pair wiring. This allows easier and longer runs of cable. Run up to 1000ft of Cat 5 for your PTZ camera. Note: These are only sold in pairs. Each quantity contains 2 (two) baluns. Dimensions: 2" x 1/2" x 1/2" (each) Features: Passive (No power required) Accomplish longer runs using Cat 5, up to 1000ft. When running power through Cat 5 as well, the cable run distance will be reduced Jack already on Balun. No Cat 5 wiring required 1 Year Warranty

Run Video and PTZ RS-485 Over Normal Cat 5

Baluns are designed to run video and PTZ control for up to 1000ft over Cat 5 cable. Power can also be run through the baluns over Cat 5, but for shorter distances. It is always best to locally power a PTZ cameras. These baluns can be used for regular cameras by running the power and video through Cat 5 or for PTZ cameras by running the power, video, and PTZ control through Cat 5.

Utilize Existing Cat 5 Cable Installations

Using baluns allow you to send video, power, and RS-485 PTZ control through regular Cat 5. Save time and money by using regular Cat 5 cable when installing cable. No need to run separate control wire. It can all be sent through standard Cat 5 cable. Baluns allow your cameras to be installed easier using your existing wiring. Connect a PTZ to a normal Cat 5 jack and view, control, and power it from another office through the existing wiring.

These baluns convert standard cabling into twisted pair wiring. This allows easier and longer runs of cable. Run up to 1000ft of Cat 5 for your PTZ camera.

Note: These are only sold in pairs. Each quantity contains 2 (two) baluns.

Dimensions: 2" x 1/2" x 1/2" (each)

Features:

  • Passive (No power required)
  • Accomplish longer runs using Cat 5, up to 1000ft.
  • When running power through Cat 5 as well, the cable run distance will be reduced
  • Jack already on Balun. No Cat 5 wiring required
  • 1 Year Warranty
Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number PTZ Camera Balun
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details