Professional Wireless Video Surveillance Package
This package is an indoor non-weatherproof self contained wireless package. Ideal for the investigator, detective or corporate security individual.
Power From Included Batteries Or AC Power
Everything is 12 volts DC. It can all be ran from the included batteries for complete mobility. We include AC power supplies as well so you do not have to rely on batteries when your surveillance application changes.
Transmit Video Wirelessly
The SSC-773GCXX has a 4 channel selectable transmitter and receiver that has video and audio capability. They can be used in conjunction with the SSC-758HQ DVR or alone for live viewing.
Record Video Continuously or on Motion Detection
The SSC-758HQ is our video/audio SD card based portable 1 channel DVR. It will accommodate up to a 32 GB SD card. It can be set to record continuously, on a schedule, or on motion detection. It has the ability to record at 30 frames per second real time at full D1 resolution (704 X 480).
2 Different Cameras Included
We include 2 cameras. The 113WEX camera is a B/W .0003 low lux camera for nighttime and low light surveillance. The 113HR5WC is a High Resolution Color bullet camera for daytime or normal lighting surveillance. Both of these cameras are weatherproof and can be used outdoors when needed. We include 3 extra lenses 8, 12 and 16mm which can be swapped out in either camera to change your distance and width accordingly.
Rechargeable Batteries And Chargers Included
3 batteries are part of this package, 2 are the 8 amp sealed lead acid with chargers, and the other is our 5 amp lead acid sealed battery.
We include a 25 and 50 foot 12 volt extension power cord so you can have some distance between the transmitter and batteries or other power source.
50Ft and 100Ft Cables Are Included
On top of all this we supply you with 2 cables. A 100 ft. 3 wire cable (CA100A). This cable can be used for power, video and audio all at the same time. The cable is normally connected between the transmitter and the camera/microphone. It can also be connected from the SSC-758 directly to the camera and or microphone. We also include a 50 ft. power video cable (CA-50).
Everything You Need is Included
We have listed all the main parts above. There will be enough adapters, fittings and power supplies to connect either camera to either cable, either cable to a transmitter or receiver, and either camera/cable to the self contained DVR SSC-758.
The SSC-173 Package includes
| Advance Security Products | |
|---|---|
| Product Category | Security Systems |
| Product Number | Professional Wireless Package |