Advance Security Products Mini Wireless Camera

Description
Mini wireless color camera. Transmits video up to 700 feet line of sight. Camera can be powered off of 9 volt battery or AC power supply. Receiver included. Package Includes Miniature Pinhole Camera and transmitter built into protective housing 2.4GHz transmitting frequency Range up to 700 feet line of sight Dimensions: 18mm x 34mm x 17mm Color Camera: 380 line resolution Includes 2.4GHz receiver with video cable Power Consumption: 100mA RF Output: 10mW Omni directional antenna Weight: 15 grams Operating Temperature: -10C to 50C FCC Part 15 Certified
Description
Mini wireless color camera. Transmits video up to 700 feet line of sight. Camera can be powered off of 9 volt battery or AC power supply. Receiver included. Package Includes Miniature Pinhole Camera and transmitter built into protective housing 2.4GHz transmitting frequency Range up to 700 feet line of sight Dimensions: 18mm x 34mm x 17mm Color Camera: 380 line resolution Includes 2.4GHz receiver with video cable Power Consumption: 100mA RF Output: 10mW Omni directional antenna Weight: 15 grams Operating Temperature: -10C to 50C FCC Part 15 Certified

Suppliers

Company
Product
Description
Supplier Links
Mini wireless color camera. Transmits video up to 700 feet line of sight. Camera can be powered off of 9 volt battery or AC power supply. Receiver included. Package Includes Miniature Pinhole Camera and transmitter built into protective housing 2.4GHz transmitting frequency Range up to 700 feet line of sight Dimensions: 18mm x 34mm x 17mm Color Camera: 380 line resolution Includes 2.4GHz receiver with video cable Power Consumption: 100mA RF Output: 10mW Omni directional antenna Weight: 15 grams Operating Temperature: -10C to 50C FCC Part 15 Certified

Mini wireless color camera.
Transmits video up to 700 feet line of sight.
Camera can be powered off of 9 volt battery or AC power supply.
Receiver included.
Package Includes

  • Miniature Pinhole Camera and transmitter built into protective housing
  • 2.4GHz transmitting frequency
  • Range up to 700 feet line of sight
  • Dimensions: 18mm x 34mm x 17mm
  • Color Camera: 380 line resolution
  • Includes 2.4GHz receiver with video cable
  • Power Consumption: 100mA
  • RF Output: 10mW
  • Omni directional antenna
  • Weight: 15 grams
  • Operating Temperature: -10C to 50C
  • FCC Part 15 Certified
Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number Mini Wireless Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 2205843 - RS Components, Ltd.
Specs
Camera Function Video
View Details