Advance Security Products Mini Clock Hidden Camera With Motion Detection..

Description
Mini Clock Hidden Camera With Motion Detection Recording Mini Clock with Motion Detection Recording This mini clock has everything you need for high quality, portable, video surveillance. The unit records to a hidden MicroSD card (4Gb included - larger cards also available). It can easily be set to record amazing 1280x960 video on motion detection. Camera is battery operated to allow you easy flexibility and versatility. Records both video and audio. Timedate stamp on recorded video. The clock will work for long after the battery dies because it requires so little power. Battery Operation for Easy Portability Unit has built-in hidden rechargeable battery. It is charged through your computer's USB port (USB cable included). Battery will last around 4 hours and requires 2 hours to charge. The unit will only work using the built-in rechargeable battery. Adjustable View The mounting bracket is adjustable and allows you to adjust the vertical viewing of the camera. You can have it shoot straight out, straight up, or anything in between. This means that you can use this just about anywhere and get the view you are looking for. Video and Audio Recording Both video and audio is recorded on this clock. This lets you see and hear what has happened. The smart-recording system will also stop the recording before the battery dies to ensure that you do not lose any important video. Extremely High Video Resolution This camera records at an ultra high resolution of 1280x960. Video is crisp and clear. Video can be recorded nonstop or on motion detection. 4Gb Micro SD card = 2 hours of video (included card) 8Gb Micro SD Card = 4 hours of video 16Gb Micro SD Card = 8 hours of video 32Gb Micro SD Card = 16 hours of video Easy Video Playback Unit connects to computer through included USB cable for charging and for video playback. Playback the recorded video through Windows Media Player or your favorite media player. Features & Specs Color camera Video and Audio Recording Motion detection recording Records at 1280x960 resolution Timedate stamp on all recorded video Built-in battery (4 hours usage / 2 hours charge time) Charges through computer USB port (USB cable include) Adjustable base allows many different viewing angles Approximately 70 degree field of view (5 feet away will see around a 4 foot width) Dimensions 2 3/4 (diameter) x 1/2 inches thick
Description
Mini Clock Hidden Camera With Motion Detection Recording Mini Clock with Motion Detection Recording This mini clock has everything you need for high quality, portable, video surveillance. The unit records to a hidden MicroSD card (4Gb included - larger cards also available). It can easily be set to record amazing 1280x960 video on motion detection. Camera is battery operated to allow you easy flexibility and versatility. Records both video and audio. Timedate stamp on recorded video. The clock will work for long after the battery dies because it requires so little power. Battery Operation for Easy Portability Unit has built-in hidden rechargeable battery. It is charged through your computer's USB port (USB cable included). Battery will last around 4 hours and requires 2 hours to charge. The unit will only work using the built-in rechargeable battery. Adjustable View The mounting bracket is adjustable and allows you to adjust the vertical viewing of the camera. You can have it shoot straight out, straight up, or anything in between. This means that you can use this just about anywhere and get the view you are looking for. Video and Audio Recording Both video and audio is recorded on this clock. This lets you see and hear what has happened. The smart-recording system will also stop the recording before the battery dies to ensure that you do not lose any important video. Extremely High Video Resolution This camera records at an ultra high resolution of 1280x960. Video is crisp and clear. Video can be recorded nonstop or on motion detection. 4Gb Micro SD card = 2 hours of video (included card) 8Gb Micro SD Card = 4 hours of video 16Gb Micro SD Card = 8 hours of video 32Gb Micro SD Card = 16 hours of video Easy Video Playback Unit connects to computer through included USB cable for charging and for video playback. Playback the recorded video through Windows Media Player or your favorite media player. Features & Specs Color camera Video and Audio Recording Motion detection recording Records at 1280x960 resolution Timedate stamp on all recorded video Built-in battery (4 hours usage / 2 hours charge time) Charges through computer USB port (USB cable include) Adjustable base allows many different viewing angles Approximately 70 degree field of view (5 feet away will see around a 4 foot width) Dimensions 2 3/4 (diameter) x 1/2 inches thick

Suppliers

Company
Product
Description
Supplier Links
Mini Clock Hidden Camera With Motion Detection Recording Mini Clock with Motion Detection Recording This mini clock has everything you need for high quality, portable, video surveillance. The unit records to a hidden MicroSD card (4Gb included - larger cards also available). It can easily be set to record amazing 1280x960 video on motion detection. Camera is battery operated to allow you easy flexibility and versatility. Records both video and audio. Timedate stamp on recorded video. The clock will work for long after the battery dies because it requires so little power. Battery Operation for Easy Portability Unit has built-in hidden rechargeable battery. It is charged through your computer's USB port (USB cable included). Battery will last around 4 hours and requires 2 hours to charge. The unit will only work using the built-in rechargeable battery. Adjustable View The mounting bracket is adjustable and allows you to adjust the vertical viewing of the camera. You can have it shoot straight out, straight up, or anything in between. This means that you can use this just about anywhere and get the view you are looking for. Video and Audio Recording Both video and audio is recorded on this clock. This lets you see and hear what has happened. The smart-recording system will also stop the recording before the battery dies to ensure that you do not lose any important video. Extremely High Video Resolution This camera records at an ultra high resolution of 1280x960. Video is crisp and clear. Video can be recorded nonstop or on motion detection. 4Gb Micro SD card = 2 hours of video (included card) 8Gb Micro SD Card = 4 hours of video 16Gb Micro SD Card = 8 hours of video 32Gb Micro SD Card = 16 hours of video Easy Video Playback Unit connects to computer through included USB cable for charging and for video playback. Playback the recorded video through Windows Media Player or your favorite media player. Features & Specs Color camera Video and Audio Recording Motion detection recording Records at 1280x960 resolution Timedate stamp on all recorded video Built-in battery (4 hours usage / 2 hours charge time) Charges through computer USB port (USB cable include) Adjustable base allows many different viewing angles Approximately 70 degree field of view (5 feet away will see around a 4 foot width) Dimensions 2 3/4 (diameter) x 1/2 inches thick

Mini Clock Hidden Camera With Motion Detection Recording

Mini Clock with Motion Detection Recording

This mini clock has everything you need for high quality, portable, video surveillance. The unit records to a hidden MicroSD card (4Gb included - larger cards also available). It can easily be set to record amazing 1280x960 video on motion detection. Camera is battery operated to allow you easy flexibility and versatility. Records both video and audio. Timedate stamp on recorded video. The clock will work for long after the battery dies because it requires so little power.

Battery Operation for Easy Portability

Unit has built-in hidden rechargeable battery. It is charged through your computer's USB port (USB cable included). Battery will last around 4 hours and requires 2 hours to charge. The unit will only work using the built-in rechargeable battery.

Adjustable View

The mounting bracket is adjustable and allows you to adjust the vertical viewing of the camera. You can have it shoot straight out, straight up, or anything in between. This means that you can use this just about anywhere and get the view you are looking for.

Video and Audio Recording

Both video and audio is recorded on this clock. This lets you see and hear what has happened. The smart-recording system will also stop the recording before the battery dies to ensure that you do not lose any important video.

Extremely High Video Resolution

This camera records at an ultra high resolution of 1280x960. Video is crisp and clear. Video can be recorded nonstop or on motion detection.

  • 4Gb Micro SD card = 2 hours of video (included card)
  • 8Gb Micro SD Card = 4 hours of video
  • 16Gb Micro SD Card = 8 hours of video
  • 32Gb Micro SD Card = 16 hours of video

Easy Video Playback

Unit connects to computer through included USB cable for charging and for video playback. Playback the recorded video through Windows Media Player or your favorite media player.

Features & Specs

  • Color camera
  • Video and Audio Recording
  • Motion detection recording
  • Records at 1280x960 resolution
  • Timedate stamp on all recorded video
  • Built-in battery (4 hours usage / 2 hours charge time)
  • Charges through computer USB port (USB cable include)
  • Adjustable base allows many different viewing angles
  • Approximately 70 degree field of view (5 feet away will see around a 4 foot width)
  • Dimensions 2 3/4 (diameter) x 1/2 inches thick
Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number Mini Clock Hidden Camera With Motion Detection..
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Articulating Inspection Camera - PCE-VE 350HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details